Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
GTE
 > 
SYLVANIA
 > 
04613564034

04613564034

Manufactured by GTE SYLVANIA

GTE 04613564034
representative photo
click to zoom
Weight: 0.16 kgs
Estimated Value - CAN$50.23
Save as much as 44%
Last Value Update: 2015-08-26
Product Description
Warranty

Description

  • 04613564034
  • BULB
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #04613564034
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 04613564034, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$44.32
SKU: 55859206
Save Up To CAN$5.91!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$33.98
SKU: 55859207
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$31.02
SKU: 55859208
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$28.07
SKU: 55859209
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 04613564034, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GENERAL ELECTRIC P9B11VN
P9B11VN

GENERAL ELECTRIC

GE POWER CONTROLS

DISCONTINUED BY MANUFACTURER, PUSH BUTTON CONTACT BLOCK, 10 AMP-AC, 600 VAC, 300 VDC, 2.5 AMP-DC, 1 ...
Buy Surplus As Low As
CAN$60.57
IN STOCK!
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.09
POWERLIGHTING E432PI120G11
E432PI120G11

POWERLIGHTING

LIGHT BALLAST, 120V, 60HZ, 0.94A MAX,
Buy Surplus As Low As
CAN$113.75
IN STOCK!
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$66.48
GENERAL ELECTRIC B286I120RH
B286I120RH

GENERAL ELECTRIC

BALLAST ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$407.73
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$184.66
UNIVERSAL LIGHTING TECHNOLOGY S1000MLTAC5M-500K
S1000MLTAC5M-500K

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, ULT S1000MLTAC5M500K 1000W 120V
Buy Surplus As Low As
CAN$150.68
ROBERTSON WORLDWIDE HPS1P/D
HPS1P/D

ROBERTSON WORLDWIDE

ROBERTSON WORLDWIDE, HPS1P, BALLAST 1-LT 13WATT 120V HPF 15INCH LEADS
Buy Surplus As Low As
CAN$48.75
NEDAP 9555994
9555994

NEDAP

DISCONTINUED BY MANUFACTURER, BALLAST SUPPLY, HID TYPE LAMPS, 208-277 VAC, 16-12 AMP, 50/60 HZ
Buy Surplus As Low As
CAN$2,496.59
Repair Yours
CAN$1,813.66
IN STOCK!
LITHONIA LIGHTING TH-400M-TB-HSG
TH-400M-TB-HSG

LITHONIA LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, 400W, 120/208/240/277/480VAC, 50/60HZ, 4.0/2.4/2.0/1.8AMP, 5T ...
Buy Surplus As Low As
CAN$531.82
IN STOCK!
GENERAL ELECTRIC 910-2293A
910-2293A

GENERAL ELECTRIC

CIRCUIT TESTER LAMP WITH BIPIN SOCKETS
Buy Surplus As Low As
CAN$26.59
EATON CORPORATION 5155C81G01
5155C81G01

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) PANEL BOARD TRIM LOCK, (PRICE/EA) ,LIGHTING PANEL; FOR USE WITH:PRL 1, 2, 3, 1A, 2A AND 3 ...
Buy Surplus As Low As
CAN$187.61
IN STOCK!
COOPER MPEP-22/28-320-MT
MPEP-22/28-320-MT

COOPER

COOPER LIGHTING

BALLAST HOUSING PULSE START METAL HALIDE 320W MHPS
Buy Surplus As Low As
CAN$282.16
LUTRON ECO-T524-277-2
ECO-T524-277-2

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 24W 2 LMP 277V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$197.95
LUTRON ECO-T539-277-2
ECO-T539-277-2

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DIMMING BALLAST
Buy Surplus As Low As
CAN$169.89
LUTRON ECO-T554-120-2
ECO-T554-120-2

LUTRON

DISCONTINUED BY MANUFACTURER DISCONTINUED BY MANUFACTURER, T5HO 54W 2LAMP 120V DIMMING BALLAST
Buy Surplus As Low As
CAN$159.55
LUTRON ECO-T554-277-2
ECO-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 54W 2LAMP 277V DIMMING BALLAST
Buy Surplus As Low As
CAN$169.89
EATON CORPORATION JA1S-D3-A-0020-02E
JA1S-D3-A-0020-02E

EATON CORPORATION

HEINEMANN

CIRCUIT BREAKER 20AMP 1POLE 250/65 DELAY:2
Buy Surplus As Low As
CAN$17.73
STARRETT 667M-6
667M-6

STARRETT

FEELER STOCK 300MM LENGTH .06MM THICK
Buy Surplus As Low As
CAN$4.70
Repair Yours
Contact Us
TEND TZ-6106
TZ-6106

TEND

LIMIT SWITCH, 15 AMP, 250 VAC, 1 NO,1 NC (SPDT)
Buy Surplus As Low As
CAN$70.91