Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
GTE
 > 
SYLVANIA
 > 
12

12

Manufactured by GTE SYLVANIA

GTE 12
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$25.27
Save as much as 48%
Last Value Update: 2021-08-09
Product Description
Warranty

Description

  • 12
  • LAMP
  • T5
  • MINIATURE BULB
  • SUPPLY VOLTAGE:42V
  • LAMP BASE TYPE:G5
  • POWER RATING:6W
  • LUMINOUS FLUX:280LM
  • LENGTH:212MM
  • BULB DIAMETER:16MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$22.29
SKU: 22432839
Save Up To CAN$2.97!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$17.83
SKU: 22432840
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$14.71
SKU: 22432841
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$13.23
SKU: 22432842
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GTE 28PSB
28PSB

GTE

SYLVANIA

LAMP, INCANDESCENT, TELEPHONE SLIDE TYPE BASE, T-2 BULB SIZE, 5000-HOUR AVERAGE BULB LIFE, 28 V SUPP ...
Buy Surplus As Low As
CAN$1.41
GTE 1195
1195

GTE

SYLVANIA

BULB 3AMP 12.5V
Buy Surplus As Low As
CAN$2.60
EATON CORPORATION E51DC1
E51DC1

EATON CORPORATION

CUTLER HAMMER

SENSOR, PHOTOELECTRIC, HEAD ONLY, 400 FT THRU-BEAM DETECTOR
Buy Surplus As Low As
CAN$449.00
Repair Yours
CAN$372.67
IN STOCK!
EATON CORPORATION E51DEL
E51DEL

EATON CORPORATION

CUTLER HAMMER

SENSOR HEAD, PHOTOELECTRIC, THRU-BEAM SOURCE AC, HEAD ONLY 400F, E51 SERIES, 120 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$225.00
IN STOCK!
ALLEN BRADLEY 1747-L552
1747-L552

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, PROCESSOR, SLC 500 SERIES, SLC 5/05, CONTROLLER, 5-24 VDC, 32K, 1000 M ...
Buy Surplus As Low As
CAN$4,443.84
Repair Yours
CAN$2,398.80
IN STOCK!
IOTA 2D12-1-32
2D12-1-32

IOTA

BALLAST SOLID STATE DC 12VDC 2.5AMP
Buy Surplus As Low As
CAN$124.84
GENERAL ELECTRIC B232I120RH-A
B232I120RH-A

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, 120 V AC, 50 HZ, FLYING LEADS, FOR F32T8
Buy Surplus As Low As
CAN$66.88
SIGNIFY A120TR13B
A120TR13B

SIGNIFY

BODINE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST INVERTER, 120VAC, 2TUBE RAPID START, 15-20W
Buy Surplus As Low As
CAN$62.42
Repair Yours
Contact Us
IN STOCK!
COOPER MHSS-400-480V
MHSS-400-480V

COOPER

COOPER LIGHTING

BALLAST HI BAY400W MH 480V METAL HALIDE
Buy Surplus As Low As
CAN$156.05
Repair Yours
CAN$250.00
GENERAL ELECTRIC B232IUNVHE-A
B232IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.02
MAGNETEK 412LSLHTCP
412LSLHTCP

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, UINIVERSAL, FLUORESCENT ELETRICAL, RAPID START, FOR ONE T-12 ...
Buy Surplus As Low As
CAN$17.83
Repair Yours
Contact Us
IN STOCK!
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$236.31
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$34.18
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$297.25
IN STOCK!
OSRAM QTP2X32T8
QTP2X32T8

OSRAM

BALLAST
Buy Surplus As Low As
CAN$23.78
Repair Yours
Contact Us
HOWARD INDUSTRIES M0400-02C-411
M0400-02C-411

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST KIT, 120 V INPUT, OPEN CKT 0.80-1.70A, SHT CKT 1.50-3.15A, 60H ...
Buy Surplus As Low As
CAN$89.17
IN STOCK!
GENERAL ELECTRIC 8G1074WF
8G1074WF

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, RAPID START, 1 LAMP, 120V 60HZ, F40/34T12, M1/140RS-120
Buy Surplus As Low As
CAN$16.35
IN STOCK!
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$123.36
IN STOCK!
LUTRON ECO-T817-120-2
ECO-T817-120-2

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DMG BALLAST
Buy Surplus As Low As
CAN$170.92
LUTRON ECO-T817-277-3
ECO-T817-277-3

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DIMMING BALLAST
Buy Surplus As Low As
CAN$185.78