Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
GTE
 > 
SYLVANIA
 > 
150PAR/FL

150PAR/FL

Manufactured by GTE SYLVANIA

GTE 150PAR/FL
GTE 150PAR/FL
GTE 150PAR/FL
GTE 150PAR/FL
representative photo
click to zoom
Weight: 0.34 kgs
Estimated Value - CAN$35.45
Save as much as 46%
Last Value Update: 2014-03-21
Product Description
Warranty

Description

  • 150PARFL
  • DISCONTINUED BY MANUFACTURER
  • FLOODLIGHT BULB
  • INCANDESCENT
  • PRODUCT NUMBER: 13922
  • 150W
  • PAR38 BULB
  • MED SKT BASE
  • 130 VOLTS
  • AVERAGE RATED LIFE(HRS): 750
  • LUMENS: 2175LM
  • CBCP: 4500 CD
  • BEAM ANGLE: 30
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #150PAR/FL
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 150PAR/FL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$25.11
SKU: 30411385
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$22.16
SKU: 30411386
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$19.20
SKU: 30411387
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 150PAR/FL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HOWARD INDUSTRIES E4/32IS-120SC
E4/32IS-120SC

HOWARD INDUSTRIES

DISCONTINUED BY MANUFACTURER, BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$42.84
MAGNETEK 806-SLH-TC-P
806-SLH-TC-P

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST, 1.34AMPS, 120VAC, 60HZ, 2LAMP, CASE SIZE 6
Buy Surplus As Low As
CAN$106.36
HUBBELL QL-505
QL-505

HUBBELL

HUBBELL LIGHTING

DISCONTINUED BY MANUFACTURER, LIGHTING FIXTURE, QUARTZLITER SERIES, OUTDOOR LIGHTING, W/O LAMP, 300/ ...
Buy Surplus As Low As
CAN$243.75
BANNER ENGINEERING 73827
73827

BANNER ENGINEERING

(HFFW8ACR) HFFW8ACR FLUORESCENT TUBULAR LIGHT REMOT E BALLAST
Buy Surplus As Low As
CAN$367.84
NEDAP 9555064
9555064

NEDAP

DISCONTINUED BY MANUFACTURER, LAMP DRIVER CARD, BALLAST SUPPLY ASSEMBLY, 130 W MAX, 1.2 AMP, 100-240 ...
Buy Surplus As Low As
CAN$2,939.77
Repair Yours
CAN$703.73
IN STOCK!
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$348.64
BANNER ENGINEERING 75210
75210

BANNER ENGINEERING

(HFFW8RB) HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL B ALLAST
Buy Surplus As Low As
CAN$273.30
ROBERTSON TRANSFORMER SP258
SP258

ROBERTSON TRANSFORMER

BALLAST TRANSFORMER .4AMP 120V 60HZ
Buy Surplus As Low As
CAN$23.64
GENERAL ELECTRIC GE-7672-1
GE-7672-1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SEALED BEAM LAMP 6 VOLT
Buy Surplus As Low As
CAN$11.52
MAGNETEK HPS-150-3A
HPS-150-3A

MAGNETEK

MAGNETEK UNIVERSAL

BALLAST IGNITOR, FOR LAMP, 3 AMP, 35-150 WATT
Buy Surplus As Low As
CAN$44.32
IN STOCK!
LUTRON 2W-T832-120-2
2W-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST TRU-WIRE 120V 60HZ 2X32 W T8 BALLAST
Buy Surplus As Low As
CAN$146.25
LUTRON ECO-T524-277-2
ECO-T524-277-2

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 24W 2 LMP 277V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$197.95
LUTRON ECO-T554-120-1
ECO-T554-120-1

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 54W 1LAMP 120V DIMMING BALLAST
Buy Surplus As Low As
CAN$169.89
LUTRON ECO-T554-120-2
ECO-T554-120-2

LUTRON

DISCONTINUED BY MANUFACTURER DISCONTINUED BY MANUFACTURER, T5HO 54W 2LAMP 120V DIMMING BALLAST
Buy Surplus As Low As
CAN$159.55
LUTRON ECO-T817-277-1
ECO-T817-277-1

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DMG BALLAST
Buy Surplus As Low As
CAN$169.89
BACO CONTROLS 33S01
33S01

BACO CONTROLS

CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC
Buy New
CAN$17.41
IN STOCK!
UNIVER GROUP CL-123A
CL-123A

UNIVER GROUP

SPOOL VALVE, SERIES CL, 90 DEGREE LEVER, G1/8 WITH MANUAL OPERATION, 90 MM/LEVER 90 MS 3P, 6 BAR AT ...
Buy Surplus As Low As
CAN$36.00
BIMBA 043-DXDE
043-DXDE

BIMBA

PNEUMATIC CYLINDER, ORIGINAL LINE, 3/4 INCH BORE, STANDARD, 3 INCH STROKE, DOUBLE ACTING, DOUBLE END ...
Buy Surplus As Low As
CAN$96.02
Repair Yours
CAN$250.00
IN STOCK!
MAGNETEK 532-BR-TC-P
532-BR-TC-P

MAGNETEK

MAGNETEK BALLAST

BALLAST FLUORESCENT 277V .35AMP 60HZ
Buy Surplus As Low As
CAN$70.91
HARTLAND CONTROLS HCC-2XU04GG
HCC-2XU04GG

HARTLAND CONTROLS

CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC
Buy Surplus As Low As
CAN$49.00
IN STOCK!