Home
 > 
Lighting
 > 
Incandescent Lamp
 > 
GTE
 > 
SYLVANIA
 > 
200A21-130V

200A21-130V

Manufactured by GTE SYLVANIA

GTE 200A21-130V
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - CAN$7.88
Save as much as 40%
Last Value Update: 2012-01-30
Product Description
Warranty

Description

  • 200A21130V
  • LIGHT BULB 130V MEDIUM BASE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #200A21-130V
CategoryLighting
SubcategoryIncandescent Lamp
If you need a specific firmware or series relating to 200A21-130V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.88
SKU: 26394608
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.99
SKU: 26394609
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.20
SKU: 26394610
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.73
SKU: 26394611
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 200A21-130V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GTE 100A21-130V
100A21-130V

GTE

SYLVANIA

LIGHT BULB 100W 130V MEDIUM BASE
Buy Surplus As Low As
CAN$7.18
IN STOCK!
GTE 300M/IF99XL-130V
300M/IF99XL-130V

GTE

SYLVANIA

LIGHT BULB 300W 130V
Buy Surplus As Low As
CAN$13.23
MAGNETEK 480-XLH-TC-P
480-XLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, BALLAST, HIGH OUTPUT, 120VAC, 60HZ, FLUORESCENT
Buy Surplus As Low As
CAN$107.01
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$185.78
MAGNETEK 1230-97S
1230-97S

MAGNETEK

MAGNETEK BALLAST

HID BALLAST 1000W (S-52 LAMP) 120, 208, 240, 277V
Buy Surplus As Low As
CAN$166.46
LUTRON EC0-T832-120-2
EC0-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST, DIMMING, 0.57 AMP, 120 VAC
Buy Surplus As Low As
CAN$178.35
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.67
ROBERTSON WORLDWIDE S1P/H
S1P/H

ROBERTSON WORLDWIDE

BALLAST 13W 120V PLFPF
Buy Surplus As Low As
CAN$25.27
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$274.95
GENERAL ELECTRIC GE-232-MV-N
GE-232-MV-N

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, INSTANT START, 120V/277V, 60HZ, LINEAR FLUORESCENT
Buy Surplus As Low As
CAN$34.18
IN STOCK!
LUTRON 2W-T832-120-1
2W-T832-120-1

LUTRON

DISCONTINUED BY MANUFACTURER DISCONTINUED BY MANUFACTURER, TU-WIRE 120V 60HZ 1X32 WATT T8 BALLAST
Buy Surplus As Low As
CAN$156.05
LUTRON 2W-T832-120-2
2W-T832-120-2

LUTRON

DISCONTINUED BY MANUFACTURER BALLAST TRU-WIRE 120V 60HZ 2X32 W T8 BALLAST
Buy Surplus As Low As
CAN$147.14
LUTRON ECO-T524-120-2
ECO-T524-120-2

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 24W 2 LMP 120V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$199.16
LUTRON ECO-T524-277-1
ECO-T524-277-1

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 24W 1 LMP 277V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$199.16
LUTRON ECO-T539-277-1
ECO-T539-277-1

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DIMMING BALLAST
Buy Surplus As Low As
CAN$170.92
LUTRON ECO-T539-277-3
ECO-T539-277-3

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONIC DIMMING BALLAST
Buy Surplus As Low As
CAN$240.77
LUTRON ECO-T5H39-277-1
ECO-T5H39-277-1

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 39W 1 LMP 277V 10% DIMMING BALLAST
Buy Surplus As Low As
CAN$199.16
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!