Home
 > 
Lighting
 > 
Fluorescent Tube
 > 
GTE
 > 
SYLVANIA
 > 
21879-1

21879-1

Manufactured by GTE SYLVANIA

GTE 21879-1
representative photo
click to zoom
Weight: 0.23 kgs
Estimated Value - CAN$26.91
Save as much as 39%
Last Value Update: 2016-01-18
Product Description
Warranty

Description

  • 218791
  • DISCONTINUED BY MANUFACTURER
  • BULB FLUORESCENT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #21879-1
CategoryLighting
SubcategoryFluorescent Tube
If you need a specific firmware or series relating to 21879-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for GTE

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.93
SKU: 11047512
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.94
SKU: 11047513
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.45
SKU: 11047514
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 21879-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

GTE 21770-0
21770-0

GTE

SYLVANIA

BULB 17W FLUORESCENT
Buy Surplus As Low As
CAN$4.22
IN STOCK!
GTE 24054-4
24054-4

GTE

SYLVANIA

LAMP 34W FLUORESCENT
Buy Surplus As Low As
CAN$12.56
SIGNIFY B90
B90

SIGNIFY

BODINE LIGHTING

EMERGENCY LIGHTING BALLAST, 90 MIN ILUMINATION TIME, 500-600 LUMENS, 120/277 VAC, 60 HZ
Buy Surplus As Low As
CAN$207.84
IN STOCK!
HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$49.34
ALLEN BRADLEY 836T-T303J
836T-T303J

ALLEN BRADLEY

PRESSURE CONTROL, ELECTRO-MECH PRES CNTRL SW, PISTON WITHOUT SEAL, 350-5000 PSI OPERATING RANGE, 700 ...
Buy Surplus As Low As
CAN$1,136.39
Repair Yours
CAN$641.72
IN STOCK!
AUTOMATION DIRECT D3-08B-1
D3-08B-1

AUTOMATION DIRECT

PLC DIRECT

DISCONTINUED BY MANUFACTURER, I/O MODULE BASE, DIRECTLOGIC DL305 I/O BASE, 8-SLOT, PANEL MOUNT, EXTE ...
Buy Surplus As Low As
CAN$897.15
Repair Yours
CAN$492.01
ALLEN BRADLEY 100-C12D10
100-C12D10

ALLEN BRADLEY

CONTACTOR, 12 AMP, 110V 50 HZ / 120V 60 HZ., AC, 3 NORMALLY OPEN POLES, 1 NO CONTACTS & 0 NC CONTACT ...
Buy Surplus As Low As
CAN$104.67
Repair Yours
CAN$250.00
IN STOCK!
GENERAL ELECTRIC MPB25M0AX
MPB25M0AX

GENERAL ELECTRIC

GE LIGHTING

BALLAST HOUSING, 250WATT, 60HZ, 120/208/240/277VAC, 2.6/1.5/1.3/1.2AMP MAX
Buy Surplus As Low As
CAN$209.34
IN STOCK!
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$94.20
SIGNIFY B50F96
B50F96

SIGNIFY

BODINE LIGHTING

BALLAST 120 277 12VDC BATTERY FOR 1 EMERGENCY TUBE
Buy Surplus As Low As
CAN$387.27
IN STOCK!
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$179.43
IN STOCK!
GENERAL ELECTRIC GE-232-MAX-N/ULTRA
GE-232-MAX-N/ULTRA

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, BALLAST, GE232 SERIES, 26 WATTS, 120-277 VAC, FLUORESCENT, 9.5 IN LENG ...
Buy Surplus As Low As
CAN$76.26
IN STOCK!
GENERAL ELECTRIC GE-432-MAX-N/ULTRA
GE-432-MAX-N/ULTRA

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, BALLAST, ELECTRONIC, FOR F32T8 LAMP, 120/277V, 50/60HZ
Buy Surplus As Low As
CAN$76.26
IN STOCK!
GENLITE PP250MABFWHT1
PP250MABFWHT1

GENLITE

BALLAST METAL HALIDE HID NO BULB NO REFLECTOR 250W
Buy Surplus As Low As
CAN$95.70
US BALLAST DEL-00228-KT
DEL-00228-KT

US BALLAST

BALLAST 100W HIGH PRESSURE SODIUM
Buy Surplus As Low As
CAN$296.06
LUTRON FDB-T554-277-2
FDB-T554-277-2

LUTRON

DISCONTINUED BY MANUFACTURER, BALLAST DIMMING 2-LIGHT 54WATT T5-HO
Buy Surplus As Low As
CAN$258.68
GENERAL ELECTRIC GEMH39MSF120
GEMH39MSF120

GENERAL ELECTRIC

BALLAST FOR 1-39WATT MH LAMP 120V PC87501
Buy Surplus As Low As
CAN$299.05
IN STOCK!
GENERAL ELECTRIC 8G1004W
8G1004W

GENERAL ELECTRIC

BALLAST 2LIGHT FLUORESCENT 1.4AMP 750V OUTPUT 60HZ
Buy Surplus As Low As
CAN$71.77
LUTRON ECO-T539-120-1
ECO-T539-120-1

LUTRON

DISCONTINUED BY MANUFACTURER ECO-10 ELECTRONICS DIMMING BALLAST
Buy Surplus As Low As
CAN$171.95
LUTRON ECO-T554-120-1
ECO-T554-120-1

LUTRON

DISCONTINUED BY MANUFACTURER T5HO 54W 1LAMP 120V DIMMING BALLAST
Buy Surplus As Low As
CAN$171.95