18P2721

Manufactured by HAMMOND MANUFACTURING

HAMMOND MANUFACTURING 18P2721
representative photo
click to zoom
Weight: 3.63 kgs
Estimated Value - CAN$275.37
Save as much as 60%
Last Value Update: 2024-10-31
Product Description
Alternate Part Numbers
Warranty

Description

  • 18P2721
  • INNER PANEL
  • ENCLOSURE
  • STEEL
  • WHITE
  • PANEL TYPE:INNER PANEL
  • PANEL MATERIAL:STEEL
  • BODY COLOR:WHITE
  • FOR USE WITH:HAMMOND 1418
  • 1447
  • PJW AND PHW SERIES 30 X 24 WALLMOUNT ENCLOSURES
  • EXTERNAL HEIGHT - METRIC:686MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #18P2721
CategoryPanel Accessories
SubcategoryEnclosure Accessory/Kit
If you need a specific firmware or series relating to 18P2721, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HAMMOND MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$189.32
SKU: 1017299
Save Up To CAN$86.05!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$149.20
SKU: 1017300
Save Up To CAN$134.43!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$130.00
SKU: 1017301
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$118.18
SKU: 1017302
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to 18P2721, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HAMMOND MANUFACTURING 18P2717
18P2717

HAMMOND MANUFACTURING

INNER PANEL, ENCLOSURE, STEEL, WHITE; PANEL TYPE:INNER PANEL; PANEL MATERIAL:STEEL; BODY COLOR:WHITE ...
Buy Surplus As Low As
CAN$143.30
HAMMOND MANUFACTURING 18P2727
18P2727

HAMMOND MANUFACTURING

INNER PANEL, ENCLOSURE, STEEL, WHITE; PANEL TYPE:INNER PANEL; PANEL MATERIAL:STEEL; BODY COLOR:WHITE ...
Buy Surplus As Low As
CAN$165.45
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$79.77
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FRS-R-75
FRS-R-75

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT, TIME-DELAY FUSE, 600 VAC / 300 VDC, CLASS RK5, 75 AMPS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
LITTELFUSE 224005
224005

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$4.70
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$39.89
IN STOCK!
GENERAL ELECTRIC 9F62FCB450
9F62FCB450

GENERAL ELECTRIC

FUSE, MEDIUM VOLTAGE, 5.5KV, 450A
Buy Surplus As Low As
CAN$2,586.70
IN STOCK!
ALLEN BRADLEY 25183-272-20
25183-272-20

ALLEN BRADLEY

FUSE,600V GLASS CARTRIDGEFOR CONTROLLER
Buy Surplus As Low As
CAN$48.75
ALLEN BRADLEY 42GRL-9000
42GRL-9000

ALLEN BRADLEY

PHOTOSWITCH

PHOTOELECTRIC SENSOR, DIAGNOSTIC, TRANSMITTED BEAM, 61M (200FT) SENSING DISTANCE, 10/264 VAC/DC, 2 M ...
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 42GRR-9002
42GRR-9002

ALLEN BRADLEY

PHOTOSWITCH

PHOTOELECTRIC SENSOR, STANDARD ON/OFF, TRANSMITTED BEAM RECEIVER, 70-264VAC/DC, SPDT, RELAY, 2M 6.5F ...
Buy Surplus As Low As
CAN$110.80
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION BSS4
BSS4

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$6.58
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.25
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$202.39
IN STOCK!
FUJI ELECTRIC TK-E2-18-26
TK-E2-18-26

FUJI ELECTRIC

THERMAL OVERLOAD RELAY, ADJUSTABLE, BI-METALLIC, DIRECT MOUNT POWER CONNECTION, 18-26 AMP, 3 POLE, F ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73