140649

Manufactured by HONEYWELL CLAROSTAT

HONEYWELL 140649
representative photo
click to zoom
Weight: 0.04 kgs
Estimated Value - CAN$38.75
Save as much as 38%
Last Value Update: 2012-01-06
Product Description
Warranty

Description

  • 140649
  • DISCONTINUED BY MANUFACTURER
  • POTENTIOMETER
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #140649
CategoryCommercial Product Parts
SubcategoryMiniature Potentiometer
If you need a specific firmware or series relating to 140649, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.80
SKU: 26166404
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.82
SKU: 26166405
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.84
SKU: 26166406
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 140649, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

OMRON EE-SPY415
EE-SPY415

OMRON

DISCONTINUED BY MANUFACTURER, OPTICAL SENSOR (SWITCH), REFLECTIVE;, NO. OF PINS:3;, OPTO CASE STYLE: ...
Buy Surplus As Low As
CAN$58.12
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.66
IN STOCK!
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.88
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.72
IN STOCK!
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$4.03
IN STOCK!
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$120.71
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$43.22
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.88
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.88
ALPEC J00385
J00385

ALPEC

LASER
Buy Surplus As Low As
CAN$114.75
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.79
AUTOMATION DIRECT SR-10R-EX
SR-10R-EX

AUTOMATION DIRECT

PLC DIRECT

PROGRAMMABLE CONTROLLER 24VDC IN/115-230VAC OUT
Buy Surplus As Low As
CAN$697.44
Repair Yours
CAN$511.65
ASCO 8314H121
8314H121

ASCO

SOLENOID VALVE 1/4IN 3WAY SS 120V 150PSI MAX
Buy Surplus As Low As
CAN$305.50
Repair Yours
CAN$250.00
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.15
REGAL REXNORD 0811-0310
0811-0310

REGAL REXNORD

MCGILL

ROCKER SWITCH, OFFSET COVERPLATE, DPST, 20AMP, NO-OFF, 125-277VAC, 1-1/2HP, 125-250AC
Buy Surplus As Low As
CAN$16.39
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.20
Repair Yours
Contact Us
IN STOCK!
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.15
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!