370L-2K

Manufactured by HONEYWELL CLAROSTAT

HONEYWELL 370L-2K
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$596.91
Save as much as 71%
Last Value Update: 2023-05-25
Product Description
Warranty

Description

  • 370L2K
  • DISCONTINUED BY MANUFACTURER
  • CERMET TRIMMER
  • RESISTIVE ELEMENT
  • 2K OHM
  • 1 W
  • MISC PEMCO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #370L-2K
CategoryComponents
SubcategoryTrim Potentiometers PC Board Mount
If you need a specific firmware or series relating to 370L-2K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$268.61
SKU: 94709764
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$208.92
SKU: 94709765
Save Up To CAN$387.99!
5 in US

Refurbished (Used, Repaired & Tested)

CAN$173.11
SKU: 94709766
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 370L-2K, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 370L-20K
370L-20K

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, MISC PEMCO
HONEYWELL 370L-500
370L-500

HONEYWELL

MICROSWITCH

MISC PEMCO
Buy Surplus As Low As
CAN$282.16
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE1-818-0
3NE1-818-0

SIEMENS

FUSE LINK, SITOR, 63AMP, 690VAC, 250VDC, NH000, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$66.00
IN STOCK!
SIEMENS 3NE3222
3NE3222

SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 6SY7000-0AC34
6SY7000-0AC34

SIEMENS

FUSE LINK, *SPARE PART*, 10 A, 250 V
Buy Surplus As Low As
CAN$41.36
IN STOCK!
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$82.73
SIEMENS 3NA3017
3NA3017

SIEMENS

FUSE LINK, 40 AMP, 500 VOLT AC, 440 VOLT DC, 3.4 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3124-6
3NA3124-6

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 80 A, GG, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3140-6
3NA3140-6

SIEMENS

FUSE LINK, 200 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 3NA3144
3NA3144

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, 25 KA, 18.2 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV ...
Buy Surplus As Low As
CAN$30.00
IN STOCK!
SIEMENS 3NW7131
3NW7131

SIEMENS

FURNAS ELECTRIC CO

SENTRON, CYLINDRICAL FUSE HOLDER, 14X51 MM, 3-POLE, IN: 50 A, UN AC: 690 V
Buy Surplus As Low As
CAN$77.00
IN STOCK!
SIEMENS 3NA6822-6
3NA6822-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 63 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$172.84
SIEMENS 3NA6830-6
3NA6830-6

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 100 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3NE-3-222
3NE-3-222

SIEMENS

ITE SIEMENS

FUSE LINK, SITOR, 125 AMP, 1000 VAC, NH1, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, AR
Buy Surplus As Low As
CAN$122.61
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!