Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
HONEYWELL
 > 
CLAROSTAT
 > 
JA1N056S104UA

JA1N056S104UA

Manufactured by HONEYWELL CLAROSTAT

HONEYWELL JA1N056S104UA
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$72.34
Save as much as 41%
Last Value Update: 2010-05-11
Product Description
Alternate Part Numbers
Warranty

Description

  • JA1N056S104UA
  • DISCONTINUED BY MANUFACTURER
  • CARBON POTENTIOMETER
  • POWER RATING:2W
  • TRACK RESISTANCE:100KOHM
  • RESISTANCE TOLERANCE:± 10%
  • SERIES:J
  • OPERATING TEMPERATURE RANGE:-55°C TO +120°C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #JA1N056S104UA
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to JA1N056S104UA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.63
SKU: 67793919
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.18
SKU: 67793920
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.71
SKU: 67793921
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to JA1N056S104UA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$637.83
Repair Yours
CAN$348.00
IN STOCK!
HONEYWELL JA1N056S254UA
JA1N056S254UA

HONEYWELL

CLAROSTAT

DISCONTINUED BY MANUFACTURER, POTENTIOMETER, TYPE J, CARBON, 2 WATTS, 250 KOHM RESISTANCE, 10% RESIS ...
Buy Surplus As Low As
CAN$58.12
IN STOCK!
ASEA BROWN BOVERI OHBZX47
OHBZX47

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, PISTOL HANDLE BLACK NEMA3R
Buy Surplus As Low As
CAN$283.15
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800MR-N160B
800MR-N160B

ALLEN BRADLEY

COLOR CAP, GREEN, FOR PUSH-PULL BUTTON SWITCH, NON-ILLUMINATED
Buy Surplus As Low As
CAN$37.26
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.45
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.73
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.79
ALLEN BRADLEY 800E-N65A
800E-N65A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, REPLACEMENT LAMP, AMBER, LED, REPLACEMENT, MOUNTABLE
Buy Surplus As Low As
CAN$83.45
IN STOCK!
EATON CORPORATION E30KD130
E30KD130

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON, E30 SERIES, 30.5MM, WATERTIGHT/OILTIGHT, TYPE D, START 1/8IN HIGH LETTER SIZE
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION E30KT3
E30KT3

EATON CORPORATION

CUTLER HAMMER

PUSHBUTTON BOOT, TRANSPARENT, E30 SERIES, FOR STATIONARY MACHINERY AND EQUIPMENT OUTSIDE FACTORY, HE ...
Buy Surplus As Low As
CAN$81.96
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
GENERAL ELECTRIC CR2940U201
CR2940U201

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, SINGLE, 1NO/1NC, 600 V MAX
Buy Surplus As Low As
CAN$321.89
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
EATON CORPORATION PB1B
PB1B

EATON CORPORATION

COOPER BLINE

DISCONTINUED BY MANUFACTURER, PUSHBUTTON ENCLOSURE, (PRICE/EA PC), TYPE 12, MINI
Buy Surplus As Low As
CAN$268.25
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.86
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$186.28
IN STOCK!
MOTION INDUSTRIES 03971567
03971567

MOTION INDUSTRIES

PROXIMITY SWITCH INDUCTIVE 30MM RANGE UPROX
Buy Surplus As Low As
CAN$81.96