Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
HONEYWELL
 > 
CLAROSTAT
 > 
JA1N200P252UA

JA1N200P252UA

Manufactured by HONEYWELL CLAROSTAT

HONEYWELL JA1N200P252UA
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$236.65
Save as much as 41%
Last Value Update: 2021-02-03
Product Description
Alternate Part Numbers
Warranty

Description

  • JA1N200P252UA
  • DISCONTINUED BY MANUFACTURER
  • CARBON POTENTIOMETER
  • POWER RATING:2W
  • TRACK RESISTANCE:2.5KOHM
  • RESISTANCE TOLERANCE: 10%
  • SERIES:J
  • OPERATING TEMPERATURE RANGE:-55C TO +120C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #JA1N200P252UA
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to JA1N200P252UA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$186.14
SKU: 67793857
Save Up To CAN$57.61!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$161.02
SKU: 67793858
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$146.25
SKU: 67793859
Call 1.855.752.9393 for Availability
or send us a message
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to JA1N200P252UA, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800H-NP23A
800H-NP23A

ALLEN BRADLEY

800H NEMA 7/9, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$11.82
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.06
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-AF402W
800E-AF402W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAPS, RED, STOP TEXT IN WHITE, 5PC
Buy Surplus As Low As
CAN$16.25
IN STOCK!
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.45
IN STOCK!
EATON CORPORATION D26MPS
D26MPS

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) D23/D26 TYPE M RELAYS&ACC B/G
Buy Surplus As Low As
CAN$27.00
IN STOCK!
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.82
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.74
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.32
EATON CORPORATION 10250TA25
10250TA25

EATON CORPORATION

CUTLER HAMMER

BOOT, 30.5 MM, TRANSPARENT, FOR PUSHBUTTON
Buy Surplus As Low As
CAN$42.00
IN STOCK!
UNITED TECHNOLOGIES EF32CB201
EF32CB201

UNITED TECHNOLOGIES

CARRIER

GAS VALVE 24V 1/2IN REDUNDANT
Buy Surplus As Low As
CAN$206.82
IN STOCK!
UNITED TECHNOLOGIES HT-31AZ-241
HT-31AZ-241

UNITED TECHNOLOGIES

CARRIER

CRANKCASE HTR.200WATTS 240VOLT
Buy Surplus As Low As
CAN$186.14
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!