Home
 > 
Pilot Devices
 > 
Rotary Switch
 > 
HONEYWELL
 > 
ELECTRO CORP
 > 
31208LB

31208LB

Manufactured by HONEYWELL ELECTRO CORP

HONEYWELL 31208LB
representative photo
click to zoom
Weight: 0.32 kgs
Estimated Value - CAN$155.11
Save as much as 40%
Last Value Update: 2013-02-28
Product Description
Warranty

Description

  • 31208LB
  • DISCONTINUED BY MANUFACTURER
  • CAM SWITCH 1/3/5/10/60AMP 30/125/240/600VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #31208LB
CategoryPilot Devices
SubcategoryRotary Switch
If you need a specific firmware or series relating to 31208LB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$118.18
SKU: 37898453
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$103.41
SKU: 37898454
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$93.07
SKU: 37898455
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 31208LB, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 21203LG
21203LG

HONEYWELL

ELECTRO CORP

ROTARY SWITCH 10AMP 125VAC
Buy Surplus As Low As
CAN$57.61
ALLEN BRADLEY 800M-XA4S
800M-XA4S

ALLEN BRADLEY

CONTACT BLOCK, FOR 800M PUSHBUTTON, 2 NORMALLY CLOSED, SMALL SCREW TERMINALS WITH PRESSURE PLATE, 2 ...
Buy Surplus As Low As
CAN$79.77
IN STOCK!
ALLEN BRADLEY 800H-N105R
800H-N105R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, RED, FOR TYPE 7&9, PILOT LIGHTS
Buy Surplus As Low As
CAN$168.41
IN STOCK!
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.86
IN STOCK!
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.39
ALLEN BRADLEY 800T-N246GR
800T-N246GR

ALLEN BRADLEY

CAP, REPLACEMENT PART, FOR 30 MM PUSHBUTTON, GRAY, FOR NON-ILLUMINATED MUSHROOM PUSHBUTTON
Buy Surplus As Low As
CAN$41.36
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.06
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.68
ALLEN BRADLEY 800E-ALF7
800E-ALF7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, PUSH BUTTON, 22.5MM, ROUND, FLUSH, EXTENDED, GUARDED, AND PU ...
Buy Surplus As Low As
CAN$3.76
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
EATON CORPORATION E22D12
E22D12

EATON CORPORATION

CUTLER HAMMER

LIGHT MODULE FULL VOLTAGE 12VAC DC W LAMP 756
Buy Surplus As Low As
CAN$23.00
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
SIEMENS 52RB3D1
52RB3D1

SIEMENS

FURNAS ELECTRIC CO

PUSH BUTTON CAP, MUSHROOM HEAD, BLACK COLOR, PLASTIC MATERIAL, NON-ILLUMINATED, 1-5/8 INCH DIAMETER
Buy Surplus As Low As
CAN$11.00
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.14
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
IDEC AL6H-M2-7-W
AL6H-M2-7-W

IDEC

PUSHBUTTON MINI ILLUM 24V DPDT RECTANGLE WHITE
Buy New
CAN$19.20
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!