1DM21

Manufactured by HONEYWELL HONEYWELL SENSING SOLUTIONS

HONEYWELL 1DM21
HONEYWELL 1DM21
HONEYWELL 1DM21 0
HONEYWELL 1DM21 1
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$38.75
Save as much as 62%
Last Value Update: 2024-12-03
Product Description
Warranty

Description

  • 1DM21
  • MICROSWITCH
  • SWITCH
  • SAFETY INTERLOCK
  • SPDT
  • 10A
  • PRODUCT RANGE:-
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:QUICK CONNECT
  • CONTACT VOLTAGE AC MAX:277V
  • CONTACT CURRENT AC MAX:10A
  • CONTACT VOLTAGE DC MAX:-
  • CONTACT CURRENT DC MAX:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1DM21
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to 1DM21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$23.84
SKU: 64817713
Save Up To CAN$14.90!
Must Purchase Minimum Quantity Of 200
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.37
SKU: 64817714
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.39
SKU: 64817715
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.90
SKU: 64817716
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 1DM21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 1DM2
1DM2

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, MICROSWITCH, NOSE PLUNGER SPST 10A 250V, SNAP ACTION, PIN PLUNGER, CON ...
Buy Surplus As Low As
CAN$19.37
HONEYWELL 1DM23
1DM23

HONEYWELL

MICROSWITCH

MIN ORDER QTY 500 V BASICS
Buy Surplus As Low As
CAN$4.74
ALLEN BRADLEY 440G-S36007
440G-S36007

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, SPARTAN, NO SPECIAL FEATURES, 24V ACDC, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO ...
Buy Surplus As Low As
CAN$542.45
Repair Yours
CAN$393.06
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
EATON CORPORATION C321KM60K16B
C321KM60K16B

EATON CORPORATION

CUTLER HAMMER

FREEDOM NEMA MECHANICAL INTERLOCK, FREEDOM ACCESSORY, REVERSING KIT, USED ON STARTER AND CONTACTORS, ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$138.59
SCHMERSAL AZ15ZVRK
AZ15ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 230 V, 4 AMP, NORMALLY CLOSED, **REPLACED BY ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
KIRK INTERLOCK KTR100010S-CM
KTR100010S-CM

KIRK INTERLOCK

INTERLOCK BRASS SINGLE LOCK CYLINDER SPDT
Buy Surplus As Low As
CAN$277.19
Repair Yours
CAN$262.39
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$117.73
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 1746-OW16
1746-OW16

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/24/2022, OUTPUT MODULE, SLC 500, 16 POINT, RELAY, 250 VAC, 125 VDC, ...
Buy Surplus As Low As
CAN$223.54
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440K-T11267
440K-T11267

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATO ...
Buy Surplus As Low As
CAN$114.75
IN STOCK!
ALLEN BRADLEY 1794-ASB
1794-ASB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 03/31/2015, REMOTE I/O ADAPTER, 24 VDC, FLEX, 8 POINT, NETWORK: UNIVERS ...
Buy Surplus As Low As
CAN$879.25
Repair Yours
CAN$588.00
IN STOCK!
ALLEN BRADLEY 440G-T27181
440G-T27181

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 24 V ACDC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAF ...
Buy Surplus As Low As
CAN$603.55
Repair Yours
CAN$276.75
IN STOCK!
ALLEN BRADLEY 440K-A11094
440K-A11094

ALLEN BRADLEY

GUARDMASTER LTD

CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY
Buy Surplus As Low As
CAN$38.75
IN STOCK!
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$35.77
EATON CORPORATION E48-P4K0
E48-P4K0

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, A600 RATING, 2AMP, 400V, 2NC SWICTH CONTACTS
Buy Surplus As Low As
CAN$169.89
Repair Yours
CAN$250.00
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$95.38
OMRON D2D-2100
D2D-2100

OMRON

SWITCH, SAFETY INTERLOCK, 10A, 250V, SWITCH TERMINAL
Buy Surplus As Low As
CAN$16.39
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL BPS 250
BPS 250

SCHMERSAL

ACTUATOR, CODED MAGNET, FOR BNS250, THERMOPLASTIC ENCLOSURE
Buy Surplus As Low As
CAN$36.00
IN STOCK!
SCHMERSAL AZ 17-B6
AZ 17-B6

SCHMERSAL

ACTUATOR KEY, CLOSE-RADIUS, 1.97" MINIMUM CLOSING RADIUS
Buy Surplus As Low As
CAN$33.00
IN STOCK!