2CCPA1A1B1A

Manufactured by HONEYWELL HONEYWELL SENSING SOLUTIONS

HONEYWELL 2CCPA1A1B1A
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,634.81
Save as much as 61%
Last Value Update: 2024-12-03
Product Description
Warranty

Description

  • 2CCPA1A1B1A
  • MICROSWITCH
  • GRABWIRE SW
  • DPST-NO/DPST-NC
  • 2.8A
  • 24V
  • CABLE SPAN:500FT
  • CONTACT CONFIGURATION:DPST-NO
  • DPST-NC
  • CONTACT VOLTAGE AC MAX:120V
  • CONTACT CURRENT AC MAX:6A
  • CONTACT VOLTAGE DC MAX:24V
  • CONTACT CURRENT DC MAX:2.8A ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2CCPA1A1B1A
CategorySafety Systems
SubcategorySafety Pull Switch
If you need a specific firmware or series relating to 2CCPA1A1B1A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,061.06
SKU: 131991749
Save Up To CAN$573.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$807.72
SKU: 131991750
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$700.42
SKU: 131991751
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$637.83
SKU: 131991752
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$427.20
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to 2CCPA1A1B1A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL ZW50F90HW3
ZW50F90HW3

HONEYWELL

MICROSWITCH

BASIC SWITCH
Buy Surplus As Low As
CAN$16.39
HONEYWELL 1865-15G-LDN
1865-15G-LDN

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, 1865 FORCE SENSOR 25 PSIG CURRENT EXCIT.
Buy Surplus As Low As
CAN$239.93
ALLEN BRADLEY 440H-E22025
440H-E22025

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH, SAFETY SWITCH INTERLOCK ENSIGN, ENSIGN 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. S ...
Buy Surplus As Low As
CAN$78.98
IN STOCK!
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
SCHMERSAL IFL 2-12M-10P
IFL 2-12M-10P

SCHMERSAL

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC
Buy Surplus As Low As
CAN$95.38
IN STOCK!
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$309.97
IN STOCK!
WESTINGHOUSE L-63
L-63

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, ELECTRICAL INTERLOCK, 250VDC, 1.2A
Buy Surplus As Low As
CAN$250.36
BANNER ENGINEERING SILS42UMSI
SILS42UMSI

BANNER ENGINEERING

61411 SI-LS42UMSI SAFETY INTERLOCK
Buy Surplus As Low As
CAN$482.84
Repair Yours
CAN$341.08
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$89.42
ALLEN BRADLEY 440K-E33045
440K-E33045

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90 DEGREE ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440K-MT55049
440K-MT55049

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, MT-GD2, BREAK BEFORE MAKE, SEMI FLEX WITH GD2 GUIDE, M20 CONDUIT, 1/2IN. NP ...
Buy Surplus As Low As
CAN$175.85
ALLEN BRADLEY 440K-T11307
440K-T11307

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TOUNGE SWITCH, TROJAN T15, 2 NC, STANDARD ACTUATOR, M12 4 PIN QD CONNECTOR, MOUNTABLE
Buy Surplus As Low As
CAN$111.77
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440K-C21037
440K-C21037

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, CONTROL, 2 NC, 250 V AC, 2 AMP
Buy Surplus As Low As
CAN$125.18
OMRON D2D-1002
D2D-1002

OMRON

SAFETY INTERLOCK SWITCH, 16A, 250VAC; PRODUCT RANGE:D2D SERIES; CONTACT CONFIGURATION:SPST-NC; SWITC ...
Buy Surplus As Low As
CAN$12.52
Repair Yours
CAN$250.00
OMRON D2D-2100
D2D-2100

OMRON

SWITCH, SAFETY INTERLOCK, 10A, 250V, SWITCH TERMINAL
Buy Surplus As Low As
CAN$16.39
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL ACTUATOR AZ 15/16-B1 CPL.
ACTUATOR AZ 15/16-B1 CPL.

SCHMERSAL

ACTUATOR, STRAIGHT, RIGID, 160 MM MINIMUM ACTUATING RADIUS, FOR AZ15/AZ16 SAFETY SWITCH, (101083036)
Buy Surplus As Low As
CAN$16.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!