AML92EWL

Manufactured by HONEYWELL HONEYWELL SENSING SOLUTIONS

HONEYWELL AML92EWL
HONEYWELL AML92EWL
HONEYWELL AML92EWL 0
HONEYWELL AML92EWL 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$71.77
Save as much as 58%
Last Value Update: 2024-12-03
Product Description
Warranty

Description

  • AML92EWL
  • MICROSWITCH
  • LED BULB
  • WEDGE
  • WHITE
  • LAMP BASE TYPE:WEDGE
  • LED COLOR:WHITE
  • BULB SIZE:-
  • POWER RATING:-
  • WAVELENGTH TYP:-
  • LUMINOUS INTENSITY:-
  • AVERAGE BULB LIFE:-
  • SUPPLY VOLTAGE:4V
  • CURRENT RATING:50MA
  • PRODUCT RANGE:-
  • FORWARD CURRENT IF:50MAROHS COMP
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AML92EWL
CategoryCommercial Product Parts
SubcategoryMiniature Pushbutton
If you need a specific firmware or series relating to AML92EWL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$47.85
SKU: 21786612
Save Up To CAN$23.92!
Must Purchase Minimum Quantity Of 100
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$37.38
SKU: 21786613
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.90
SKU: 21786614
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.91
SKU: 21786615
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to AML92EWL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 100-C09L10
100-C09L10

ALLEN BRADLEY

CONTACTOR, 9 AMP, IEC, 200-220 VC 50 HZ / 208-240 VAC 60 HZ, AC, 3 NORMALLY OPEN POLES, 208-240V AC ...
Buy Surplus As Low As
CAN$149.53
IN STOCK!
ALLEN BRADLEY 193-EECB
193-EECB

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, BULLETIN 193 IEC SERIES, THREE PHASE, SELECTABLE TRIP ...
Buy Surplus As Low As
CAN$672.86
Repair Yours
CAN$448.80
IN STOCK!
CHROMALOX AR-515
AR-515

CHROMALOX

DISCONTINUED BY MANUFACTURER, TEMPERATURE CONTROL, AR STYLE THERMOSTAT, 200-550 F, 30 AMP, 277 VAC
Buy Surplus As Low As
CAN$358.86
Repair Yours
CAN$257.87
DELTA TAU DATA SYS ACC-35A
ACC-35A

DELTA TAU DATA SYS

3A0-602344-10X THUMBWHEEL PORT DIFF LINE DRVR
Buy Surplus As Low As
CAN$278.12
Repair Yours
CAN$250.00
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.94
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.94
IN STOCK!
CARLING SWITCH MS35059-23
MS35059-23

CARLING SWITCH

CARLING SWITCH , MS35059-23, MS3505923, TOGGLE SWITCH, 2POSITION
Buy Surplus As Low As
CAN$17.94
ITT 7208MD9AV2BE
7208MD9AV2BE

ITT

C&K

TOGGLE SWITCHES TOGGLE DPDT ON-NONE-(ON)
Buy Surplus As Low As
CAN$34.39
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.66
PHOENIX CONTACT UKN  5 BU
UKN 5 BU

PHOENIX CONTACT

(3032088) ACCESSORY, FEED THROUGH TERMINAL BLOCK, 32 AMPS, 800V, 2 CONNECTIONS, BLUE
Buy Surplus As Low As
CAN$24.22
IN STOCK!
GENERAL ELECTRIC CR7G5AA
CR7G5AA

GENERAL ELECTRIC

OVERLOAD RELAY CONTACTOR MOUNT MANUAL RESET
Buy Surplus As Low As
CAN$107.66
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.94
NKK A12AV
A12AV

NKK

TOGGLE SWITCH, SPDT, HORIZ, ON-ON; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTA ...
Buy Surplus As Low As
CAN$6.93
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.43
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.71
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.41
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.33
SEAWARD 71137
71137

SEAWARD

CLARE INSTRUMENTS

SWITCH KEYBOARD 4PIN
Buy Surplus As Low As
CAN$16.45
Repair Yours
Contact Us
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.46