BE-2R-A4

Manufactured by HONEYWELL HONEYWELL SENSING SOLUTIONS

HONEYWELL BE-2R-A4
HONEYWELL BE-2R-A4
HONEYWELL BE-2R-A4
HONEYWELL BE-2R-A4
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$95.98
Last Value Update: 2024-12-03
Product Description
Warranty

Description

  • BE2RA4
  • MICROSWITCH
  • PIN PLUNGER
  • SPDT 25A 480V
  • MICROSWITCH TYPE:STANDARD
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SCREW
  • CONTACT CURRENT MAX:25A
  • CONTACT VOLTAGE DC NOM:-
  • PRODUCT RANGE:BE SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BE-2R-A4
CategorySensors & Switches
SubcategoryMicroswitch/Miniature Switch
If you need a specific firmware or series relating to BE-2R-A4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$95.98
SKU: 64900216
Additional quantities available with standard lead time.
1 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$48.75
SKU: 64900217
1 in US

Never Used Radwell Packaging (Surplus)

CAN$42.84
SKU: 64900218
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$38.41
SKU: 64900219
o
Rush Available
4 in US
If you need a specific firmware or series relating to BE-2R-A4, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BE-2R-A2
BE-2R-A2

HONEYWELL

MICROSWITCH

LIMIT SWITCH 25AMP 125/250VAC 1HP
Buy Surplus As Low As
CAN$8.46
IN STOCK!
HONEYWELL BE-2RB
BE-2RB

HONEYWELL

MICROSWITCH

LIMIT SWITCH, 25AMP 125/250VAC 1HP/125V 2HP/250V
Buy Surplus As Low As
CAN$22.16
SICK VL18-4P3440
VL18-4P3440

SICK

SENSOR, METAL, RIGHT-ANGLE, PNP, M12 QD, L/D OPERATE, (6013587)
Buy Surplus As Low As
CAN$158.07
IN STOCK!
ALLEN BRADLEY 509-BOD-A1G
509-BOD-A1G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 08/31/2008, STARTER, NON-REVERSING, FULL VOLTAGE, NEMA, SIZE 1, 600 VAC ...
Buy Surplus As Low As
CAN$316.87
Repair Yours
CAN$250.00
IN STOCK!
OMRON SDV-DM2 DC24
SDV-DM2 DC24

OMRON

VOLTAGE SENSOR, DUAL-FUNCTION, OVERVOLTAGE AND UNDERVOLTAGE DETECTION, 0.2 TO 12 V (AC OR DC INPUT), ...
Buy Surplus As Low As
CAN$896.08
ALLEN BRADLEY 595-A
595-A

ALLEN BRADLEY

AUXILIARY CONTACT, SIDE MOUNT, 600 VAC, SIZE 0-5, 1 NO
Buy Surplus As Low As
CAN$29.55
IN STOCK!
ELOBAU 171271AZ
171271AZ

ELOBAU

SAFETY SENSOR, MAGNETICALLY ACTUATED, M 30 X 37 MM HOUSING, N.O. / N.C., LED INDICATOR
Buy Surplus As Low As
CAN$209.77
LEM LTS 25-NP
LTS 25-NP

LEM

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR, CLOSED LOOP, 80 AMP, 4.75-5.25 V, RESPONSE TIME 400 NS ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
MIYACHI MB-400L
MB-400L

MIYACHI

SENSOR 400MM LONG 1.0TIME SENSITIVITY
Buy Surplus As Low As
CAN$877.50
Repair Yours
CAN$600.41
OMRON E6C2CWZ3E20PR2M
E6C2CWZ3E20PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,054.77
OMRON E2S-W23 3M
E2S-W23 3M

OMRON

UNSHIELDED, SQUARE TYPE, DC THREE-WIRES MODELS, SENSING DISTANCE 2.5 MM 15%, NO, NPN OPEN COLLECTOR, ...
Buy Surplus As Low As
CAN$122.52
VERIS H-938
H-938

VERIS

CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC REL ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
PEPPERL & FUCHS PB2-010-9
PB2-010-9

PEPPERL & FUCHS

PALM BUTTON, CAPACITIVE SENSOR, 24 VDC, SCREW TERMINALS, 2 NO / 2 NC, (094743)
Buy Surplus As Low As
CAN$1,248.29
EATON CORPORATION 5264C10H04
5264C10H04

EATON CORPORATION

CUTLER HAMMER

GROUND FAULT SENSOR, 4-12/12-36AMP, 3.5 - 65 CURRENT RANGE, 3.75 INCH (95.3MM) WINDOW
Buy Surplus As Low As
CAN$953.00
Repair Yours
CAN$791.00
IN STOCK!
LEM LT200-S
LT200-S

LEM

DISCONTINUED BY MANUFACTURER, CURRENT MODULE, 200 AMP, 12-18 V
Buy Surplus As Low As
CAN$531.82
IN STOCK!
NEILSEN KULJIAN SD150
SD150

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR ,SENTRY ,1.5-6 6-40 40-200
Buy Surplus As Low As
CAN$195.00
IN STOCK!
ASEA BROWN BOVERI ECSW4HBCT
ECSW4HBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW4LACT
ECSW4LACT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$329.43
Repair Yours
CAN$250.00
ASEA BROWN BOVERI ECSW4LBGT
ECSW4LBGT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 120 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECSW6LBCT
ECSW6LBCT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 0.5 - 5 AMPS, ADJUSTA ...
Buy Surplus As Low As
CAN$357.50
IN STOCK!