V7-5F17D8

Manufactured by HONEYWELL HONEYWELL SENSING SOLUTIONS

HONEYWELL V7-5F17D8
representative photo
click to zoom
Weight: 0.44 kgs
Estimated Value - CAN$11.11
Save as much as 46%
Last Value Update: 2024-12-03
Product Description
Warranty

Description

  • V75F17D8
  • MICROSWITCH
  • PIN PLUNGER
  • SPDT
  • 3A 250V
  • MICROSWITCH TYPE:MINIATURE
  • MICROSWITCH ACTUATOR:PIN PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:QUICK CONNECT
  • SOLDER
  • CONTACT CURRENT MAX:3A
  • CONTACT VOLTAGE DC NOM:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #V7-5F17D8
CategorySensors & Switches
SubcategoryMicroswitch/Miniature Switch
If you need a specific firmware or series relating to V7-5F17D8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$10.00
SKU: 64940742
Save Up To CAN$1.11!
Additional quantities available with standard lead time.
3 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$7.60
SKU: 64940743
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$6.60
SKU: 64940744
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.00
SKU: 64940745
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to V7-5F17D8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL V7-5A17E9-000-1
V7-5A17E9-000-1

HONEYWELL

MICROSWITCH

MIN ORDER QTY 100 V BASICS
Buy Surplus As Low As
CAN$7.52
HONEYWELL V75F17D80001
V75F17D80001

HONEYWELL

MICROSWITCH

V BASIC SWITCH :
Buy Surplus As Low As
CAN$7.90
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$110.80
IN STOCK!
OMRON SAO-Q1N
SAO-Q1N

OMRON

CURRENT SENSOR, SOA MODEL, INSTANTANEOUS TYPE, W/ START UP LOCK, 100/110/120 VAC, NEW VERSION
Buy Surplus As Low As
CAN$334.20
IN STOCK!
ALLEN BRADLEY 100-C23D10
100-C23D10

ALLEN BRADLEY

CONTACTOR, 23 AMP, 3 N/O POLES, 1 N/O AUXILIARY CONTACT, LINE SIDE COIL TERMINATION, SCREW TERMINALS ...
Buy Surplus As Low As
CAN$184.66
IN STOCK!
ALLEN BRADLEY 100-C09D10
100-C09D10

ALLEN BRADLEY

CONTACTOR, IEC, 9 AMP, 3 POLE, 1 N/O, 110/120 VAC COIL, 50/60 HZ
Buy Surplus As Low As
CAN$116.70
Repair Yours
CAN$250.00
IN STOCK!
OMRON F03-25
F03-25

OMRON

ADHESIVE MOUNTING CLIP SU304 30 PCS
Buy Surplus As Low As
CAN$118.09
OMRON E3Z-LS61 5M
E3Z-LS61 5M

OMRON

SENSOR NPN
Buy Surplus As Low As
CAN$227.58
OMRON E6C2CWZ3E20PR2M
E6C2CWZ3E20PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,054.77
OMRON E6C2CWZ3E40PR2M
E6C2CWZ3E40PR2M

OMRON

INC,5-12VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$1,054.77
OMRON E6D-CWZ1E 1500P/R
E6D-CWZ1E 1500P/R

OMRON

INC,5VDC,VOLT,ABZ PHASE
Buy Surplus As Low As
CAN$2,469.48
OMRON E6D-CWZ2C 1200P/R
E6D-CWZ2C 1200P/R

OMRON

INC,12VDC,OPEN,ABZ PHASE
Buy Surplus As Low As
CAN$2,833.14
OMRON S3D2-BK-US
S3D2-BK-US

OMRON

SENSOR CONTROLLER, AC
Buy Surplus As Low As
CAN$593.43
OMRON Y92E-SWNPT30-T
Y92E-SWNPT30-T

OMRON

SEN WELL NPT THREAD TEFLON M30
Buy Surplus As Low As
CAN$280.66
VERIS H-938
H-938

VERIS

CURRENT SWITCH / RELAY COMBO, SPLIT CORE, 2.5-135AMP RANGE, SPST, 10AMP 250VAC / 30VDC, 24VAC/DC REL ...
Buy Surplus As Low As
CAN$93.07
IN STOCK!
NEILSEN KULJIAN SC225
SC225

NEILSEN KULJIAN

DISCONTINUED BY MANUFACTURER, CURRENT SENSOR SENTRY, RANGE 1.25-250A, 0.3A 135V AC/DC
Buy Surplus As Low As
CAN$132.95
IN STOCK!
VERIS H-900
H-900

VERIS

HAWKEYE INST INC

SPLIT CORE, FIXED, RANGE: 1.5-200AAC, OUTPUT: N.O., 1.0A@30V
Buy Surplus As Low As
CAN$69.43
IN STOCK!
ASEA BROWN BOVERI CS230A2
CS230A2

ASEA BROWN BOVERI

SSAC

CURRENT SENSOR 1AMP MAX 10AMP INRUSH 2BLADE 230VAC
Buy Surplus As Low As
CAN$141.82
ASEA BROWN BOVERI ECSW6HBHT
ECSW6HBHT

ASEA BROWN BOVERI

WINDOW CURRENT SENSOR, ECSW SERIES, 230 VAC INPUT, ADJUSTABLE TRIP POINT RANGE 5 - 50 AMPS, ADJUSTAB ...
Buy Surplus As Low As
CAN$357.50
ASEA BROWN BOVERI ECS61B
ECS61B

ASEA BROWN BOVERI

CURRENT SENSOR
Buy Surplus As Low As
CAN$245.23