11SM23-T2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 11SM23-T2
HONEYWELL 11SM23-T2
HONEYWELL 11SM23-T2
HONEYWELL 11SM23-T2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$561.36
Save as much as 40%
Last Value Update: 2023-03-03
Product Description
Warranty

Description

  • 11SM23T2
  • DISCONTINUED BY MANUFACTURER
  • BASIC/SNAP ACTION SWITCH
  • CHASSIS MOUNT
  • NON-ILLUMINATED
  • LIFE: 10000000 CYCLES
  • MINIMUM/MAXIMUM OPERATING TEMPERATURE: -54 TO 121 DEGREES CELSIUS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #11SM23-T2
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 11SM23-T2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$426.93
SKU: 64829669
Save Up To CAN$134.43!
20 in US

Never Used Radwell Packaging (Surplus)

CAN$370.79
SKU: 64829670
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$336.82
SKU: 64829671
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 11SM23-T2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 11SM23-T
11SM23-T

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, PIN PLUNGER, SPDT, 1A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLU ...
Buy Surplus As Low As
CAN$20.68
HONEYWELL 11SM244
11SM244

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, PIN PLUNGER, SPDT, 5A 250V, SUBMINIATURE, SPDT, 5A, 125VDC, RELEASE FORCE:1OZF ...
Buy Surplus As Low As
CAN$23.64
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$67.95
IN STOCK!
SELECTA SS209-8-BG
SS209-8-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SINGLE POLE, SINGLE THROW, 0N-0FF, 16AM, 125 VOLTS AC D ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.55
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
NKK SS22SBH2
SS22SBH2

NKK

SWITCH, SLIDE, DPDT, 0.1A, 30V, TH; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-NONE-ON; SWITCH ...
Buy Surplus As Low As
CAN$2.84
IN STOCK!
ITT T211SY9CQE
T211SY9CQE

ITT

C&K

TOGGLE SWITCH, DPDT, 2A, 120VAC, THT; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUMIN ...
Buy Surplus As Low As
CAN$35.45
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.25
NKK A12AV
A12AV

NKK

TOGGLE SWITCH, SPDT, HORIZ, ON-ON; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTA ...
Buy Surplus As Low As
CAN$6.84
EATON CORPORATION 8530K3
8530K3

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH ON-OFF
Buy Surplus As Low As
CAN$17.73
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.68
IN STOCK!
NTE 54-336
54-336

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!