12CX1

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 12CX1
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$928.90
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 12CX1
  • ENCLOSED BASIC SWITCH : ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #12CX1
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 12CX1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$698.53
SKU: 64820481
Non-Cancelable/Non-Returnable
Save Up To CAN$230.37!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$532.07
SKU: 64820482
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$462.22
SKU: 64820483
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$419.12
SKU: 64820484
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 12CX1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 12BS218
12BS218

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, LARGE BASIC SWITCH : ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$75.80
HONEYWELL 12CX106
12CX106

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, ENCLOSED BASIC SWITCH : ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1,236.55
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.34
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.78
IN STOCK!
SPEMCO 1185/20
1185/20

SPEMCO

TOGGLE SWITCH MINIATURE 1 1/2HP 20AMP 125/277VAC
Buy Surplus As Low As
CAN$6.62
Repair Yours
Contact Us
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$4.01
IN STOCK!
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.56
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.81
ITT 7105P3D9AV2BE
7105P3D9AV2BE

ITT

C&K

SWITCH TOGGLE, MOM OFF, SPDT, FLAT LEVER, PC PINS, 20 VAC, 20 VDC, 0.4 VA, PC MOUNT, WITH BRACKET BU ...
Buy Surplus As Low As
CAN$29.72
IN STOCK!
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.59
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.19
Repair Yours
Contact Us
IN STOCK!
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.67
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.70
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.81
NTE 54-329
54-329

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.81
NTE 54-337
54-337

NTE

TOGGLE SWITCH, MINIATURE, FLAT HANDLE, DPDT, 6 AMP, 125 VAC, ON-NONE-(ON), 6-PIN, EPOXY SEALED SOLDE ...
Buy Surplus As Low As
CAN$14.68
IN STOCK!
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!