1SM195-T

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 1SM195-T
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$556.93
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 1SM195T
  • SUBMINIATURE BASIC SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1SM195-T
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 1SM195-T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$419.54
SKU: 64823124
Save Up To CAN$137.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$319.09
SKU: 64823125
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$277.73
SKU: 64823126
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$252.61
SKU: 64823127
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1SM195-T, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 1SM1
1SM1

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLU ...
Buy Surplus As Low As
CAN$13.30
IN STOCK!
HONEYWELL 1SM1-T
1SM1-T

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, PIN PLUNGER, SPDT, 5A 250V, MICROSWITCH TYPE:SUBMINIATURE, MICROSWITCH ACTUATOR:PIN PLU ...
Buy Surplus As Low As
CAN$17.73
IN STOCK!
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.44
HUBBELL CS115
CS115

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 277V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy New
CAN$13.54
IN STOCK!
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.59
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.41
IN STOCK!
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$209.77
ITT 7101SD9V3BE
7101SD9V3BE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-ON,PC TAIL TERMINAL,TOGGLE BAT,PCB HOLE COUNT:7 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0121-7001
0121-7001

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 277VAC
Buy Surplus As Low As
CAN$22.16
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

AMP

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.09
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!