1SW17-R

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 1SW17-R
HONEYWELL 1SW17-R
HONEYWELL 1SW17-R
HONEYWELL 1SW17-R
representative photo
click to zoom
Weight: 0.02 kgs
Estimated Value - CAN$73.27
Save as much as 39%
Last Value Update: 2024-12-30
Product Description
Warranty

Description

  • 1SW17R
  • DISCONTINUED BY MANUFACTURER
  • PUSHBUTTON SOLID STATE SWITCH MODULE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1SW17-R
CategoryCommercial Product Parts
SubcategoryMiniature Pushbutton
If you need a specific firmware or series relating to 1SW17-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$56.82
SKU: 238305339
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$49.34
SKU: 238305340
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$44.86
SKU: 238305341
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1SW17-R, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.94
IN STOCK!
SELECTA SS219S-BG
SS219S-BG

SELECTA

TOGGLE SWITCH 4PST ON-OFF 15AMP
Buy Surplus As Low As
CAN$34.39
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.77
IN STOCK!
SELECTA SS228-BG
SS228-BG

SELECTA

TOGGLE SWITCH, 125/250 VAC; 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC; CONTACT CONFIGURATION SPST, ...
Buy Surplus As Low As
CAN$14.35
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.61
ITT E125SD1ABE
E125SD1ABE

ITT

C&K

SWITCH, SPDT, HORIZ; SWITCH OPERATION:ON-(ON); CONTACT CONFIGURATION:SPDT; CONTACT VOLTAGE AC NOM:20 ...
Buy Surplus As Low As
CAN$12.56
IN STOCK!
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0092-0001
0092-0001

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 2 POSITION, 20 AMP, 250 VAC
Buy Surplus As Low As
CAN$17.94
REGAL REXNORD 0121-7001
0121-7001

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 277VAC
Buy Surplus As Low As
CAN$22.43
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.41
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.35
IN STOCK!
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$82.24
ITT L202011SS03Q
L202011SS03Q

ITT

C&K

SWITCH, TOP SLIDE DPDT 4A 125VDC 250VAC SOLDER LUG
Buy Surplus As Low As
CAN$14.35
IN STOCK!
BIMBA MRS-.087-BL-24
MRS-.087-BL-24

BIMBA

MAGNETIC REED SWITCH, PIG TAIL LEAD, 6-24 VOLTS, 500 MA MAX, 1.0 MS ACTUATING TIME AVERAGE
Buy Surplus As Low As
CAN$77.75
HIOKI 3421
3421

HIOKI

DISCONTINUED BY MANUFACTURER, LUX HI TESTER, MEASURING RANGE: 300/1000/3000 1X, RESOLUTION: 5.1X, 70 ...
Buy Surplus As Low As
CAN$546.90
Repair Yours
CAN$359.81
IN STOCK!
ELC ENTERPRISES EL-NCSP-A
EL-NCSP-A

ELC ENTERPRISES

ALL PNEUMATIC NOZZLE, NOZZLE CLEANING STATION, TORCH WIZARD, CLEANING STATION TYPE:PNEUMATIC
Buy Surplus As Low As
CAN$3,700.75
GENERIC CRT100U6.3SM7343
CRT100U6.3SM7343

GENERIC

TANTALUM CAPACITOR, 100UF, 6.3V, SMD, 7343
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!