24AC22

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 24AC22
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,727.00
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • 24AC22
  • BASIC SWITCH-DOOR SWITCH
  • AC SERIES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #24AC22
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 24AC22, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,296.00
SKU: 57010186
Save Up To CAN$431.01!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$985.37
SKU: 57010187
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$856.07
SKU: 57010188
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$778.79
SKU: 57010189
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 24AC22, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL CLSB7A1
CLSB7A1

HONEYWELL

MICROSWITCH

CABLE PULL SAFETY SWITCH, 200FT, SPST, CABLE SPAN:200FT, CONTACT CONFIGURATION:SPST-NO, SPST-NC, CON ...
Buy Surplus As Low As
CAN$843.30
Repair Yours
CAN$604.66
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
CARLING SWITCH 2GA54-D-4B-B
2GA54-D-4B-B

CARLING SWITCH

TOGGLE SWITCH SPST SCREW TERMINAL
Buy Surplus As Low As
CAN$14.68
IN STOCK!
SELECTA SS219-BG
SS219-BG

SELECTA

TOGGLE SWITCH 4PDT 2POSITION ON-ON
Buy Surplus As Low As
CAN$49.05
IN STOCK!
SELECTA SS502-BG
SS502-BG

SELECTA

TOGGLE SWITCH, SPDT, ON-ON, 15AMP
Buy Surplus As Low As
CAN$11.34
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.62
BANNER ENGINEERING DS186E-81865
DS186E-81865

BANNER ENGINEERING

81865 - DS186E-81865 45 FT CABLE NO THD BASE BRACKET
Buy Surplus As Low As
CAN$211.05
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.24
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.67
Repair Yours
Contact Us
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.27
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.83
MCM ELECTRONICS 26-030
26-030

MCM ELECTRONICS

SWITCH OPERATION:-; CONTACT CONFIGURATION:DPDT; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:-; CONTA ...
Buy Surplus As Low As
CAN$2.42
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.70
NTE 54-335
54-335

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.35
NTE 54-339
54-339

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 3PDT 6A 125VAC ON-OFF-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.21
GRAINGER 6D925
6D925

GRAINGER

GRAINGER APPROVED VENDOR

SAFETY VALVE 1/2INCH 150PSI
Buy Surplus As Low As
CAN$25.27
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!