Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
HONEYWELL
 > 
MICROSWITCH
 > 
4TL172

4TL172

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL 4TL172
HONEYWELL 4TL172
HONEYWELL 4TL172 0
HONEYWELL 4TL172 1
representative photo
click to zoom
Weight: 0.17 kgs
Estimated Value - CAN$177.85
Save as much as 53%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • 4TL172
  • SWITCH
  • SWITCH OPERATION:(ON)-ON-(ON)
  • CONTACT CONFIGURATION:4PDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:-
  • CONTACT CURRENT MAX:18A
  • SWITCH MOUNTING:-
  • CONTACT VOLTAGE AC NOM:-
  • SWITCH TERMINALS:SCREW ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4TL172
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to 4TL172, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$143.42
SKU: 64859335
Save Up To CAN$34.42!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.27
SKU: 64859336
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.50
SKU: 64859337
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.64
SKU: 64859338
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4TL172, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 2TL1-8
2TL1-8

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, TOGGLE, DPDT, 10A, 277V, SWITCH OPERATION:(ON)-ON, CONTACT CONFIGURATION:DPDT, ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
HONEYWELL 2TL1-5
2TL1-5

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, TOGGLE, DPDT, 10A, 277V, SWITCH OPERATION:(ON)-OFF-ON, CONTACT CONFIGURATION:DP ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
HONEYWELL 1TL1-3D
1TL1-3D

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, TOGGLE, SPDT, 15A, 277V, SWITCH OPERATION:ON-ON, CONTACT CONFIGURATION:SPDT, IL ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
HONEYWELL 4TL170E
4TL170E

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SEALED OI-SE SWITCH
Buy Surplus As Low As
CAN$132.95
HONEYWELL 4TL1-72E
4TL1-72E

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SEALED OI-SE SWITCH
Buy Surplus As Low As
CAN$135.91
ALLEN BRADLEY 800M-XD2S
800M-XD2S

ALLEN BRADLEY

CONTACT BLOCK, STANDARD, SMALL SCREW TERMINAL WITH PRESSURE PLATES, 1 N.C.
Buy Surplus As Low As
CAN$39.89
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$51.70
ALLEN BRADLEY 800H-N143
800H-N143

ALLEN BRADLEY

MOUNTING RING, TYPE 2 GUARDED FOR PUSHBUTTON SWITCH, ALSO CONVERTS FLUSH TO GUARDED
Buy Surplus As Low As
CAN$7.09
IN STOCK!
ALLEN BRADLEY 800T-N159W
800T-N159W

ALLEN BRADLEY

PUSHBUTTON CAP, 30 MM, MUSHROOM HEAD, WHITE, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.32
ALLEN BRADLEY 800E-AF4
800E-AF4

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FLUSH PUSH BUTTON CAP, RED, GUARDED, 5 PC
Buy Surplus As Low As
CAN$11.21
IN STOCK!
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.39
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
GENERAL ELECTRIC CR104PXL01G
CR104PXL01G

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS, 30 MM, GREEN, FOR INDICATING LIGHT
Buy Surplus As Low As
CAN$39.09
OMRON A3PJ-5080
A3PJ-5080

OMRON

EXTRACTOR, LENS REMOVAL TOOL, USED TO EXTRACT COMPONENTS WHEN REPLACING PUSHBUTTONS FROM A3PJ SERIES
Buy Surplus As Low As
CAN$6.82
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
SIEMENS 52RA5P2
52RA5P2

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CAP, PUSHBUTTON, RED, 30 MM, PLASTIC, ILLUMINATED, SCREW ON
Buy Surplus As Low As
CAN$12.41
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.23
IN STOCK!
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.55
IN STOCK!
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.14
IN STOCK!
IDEC HWAQ-113
HWAQ-113

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "LOWER" NAMEPLATE
Buy New
CAN$4.36