BA-2RVT1

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BA-2RVT1
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$19.20
Save as much as 41%
Last Value Update: 2017-04-06
Product Description
Warranty

Description

  • BA2RVT1
  • SNAP-ACTION SWITCH 20A 125/250/480VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BA-2RVT1
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BA-2RVT1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.20
SKU: 73862529
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 73862530
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 73862531
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.27
SKU: 73862532
Save Up To CAN$7.93!
1 in US
If you need a specific firmware or series relating to BA-2RVT1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BA-2RL23-P4
BA-2RL23-P4

HONEYWELL

MICROSWITCH

SNAP-ACTION SWITCH BASIC 20A 125/250/480VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
HONEYWELL BA-2RL13-A4
BA-2RL13-A4

HONEYWELL

MICROSWITCH

SNAP-ACTION SWITCH 20A 125/250/480VAC
Buy Surplus As Low As
CAN$16.25
IN STOCK!
SELECTA SS208-16
SS208-16

SELECTA

TOGGLE SWITCH DPDT ON-OFF-ON 10AMP 250VAC
Buy Surplus As Low As
CAN$17.73
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$36.93
IN STOCK!
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$42.84
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.20
SELECTA SS512-BG
SS512-BG

SELECTA

TOGGLE SWITCH DPDT
Buy Surplus As Low As
CAN$11.27
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
ITT 7101J1V3BE2
7101J1V3BE2

ITT

C&K

7101J1V3BE2 TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
INTERVOX S300SA
S300SA

INTERVOX

SPEAKER SQUARE 5000HZ 0.25WATT
Buy Surplus As Low As
CAN$7.67
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
EATON CORPORATION 9507
9507

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$47.27
IN STOCK!
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.30
NTE 54-335
54-335

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.25
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!