BZ-2R296

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-2R296
HONEYWELL BZ-2R296
HONEYWELL BZ-2R296 0
HONEYWELL BZ-2R296 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$59.09
Save as much as 47%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ2R296
  • LARGE BASIC SWITCH : ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-2R296
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-2R296, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$50.23
SKU: 64909461
Save Up To CAN$8.86!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$38.41
SKU: 64909462
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$33.98
SKU: 64909463
Save Up To CAN$25.11!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$31.02
SKU: 64909464
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZ-2R296, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BZ-2R291-P4
BZ-2R291-P4

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, BASIC SWITCH, PIN PLUNGER, SPDT, 15A, 480V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTU ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
HONEYWELL BZ-2R331
BZ-2R331

HONEYWELL

MICROSWITCH

BZ SERIES STANDARD BASIC SWITCH, SINGLE POLE DOUBLE THROW CIRCUITRY, 15 A AT 250 VAC, PIN PLUNGER AC ...
Buy Surplus As Low As
CAN$11.82
IN STOCK!
OMRON EE-SY124
EE-SY124

OMRON

MIN ORDER 1 OPTICAL SENSOR (SWITCH) REFLECTIVE; NO. OF CHANNELS:1; OPTOCOUPLER OUTPUT TYPE:TRANSISTO ...
Buy Surplus As Low As
CAN$6.20
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.27
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.20
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.75
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.52
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.73
ITT 7201J1AV2QE2
7201J1AV2QE2

ITT

C&K

ROCKER SWITCH, DPDT, ON-ON, 5A, 120VAC, THROUGH HOLE, RIGHT ANGLE, VERTICAL, U21
Buy Surplus As Low As
CAN$26.59
IN STOCK!
NKK G13JHCF
G13JHCF

NKK

TOGGLE SWITCH, ILLUM, BI-COL; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; CONTACT VOLTAG ...
Buy Surplus As Low As
CAN$12.41
REGAL REXNORD 0121-0003
0121-0003

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 15AMP, 277VAC, 3/4HP
Buy Surplus As Low As
CAN$25.11
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.68
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.65
NTE 54-332
54-332

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$11.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!