BZ-2RQ-A2N19

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-2RQ-A2N19
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$551.39
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ2RQA2N19
  • LARGE BASIC SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-2RQ-A2N19
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-2RQ-A2N19, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$415.78
SKU: 175930557
Save Up To CAN$135.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$317.42
SKU: 175930558
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$275.70
SKU: 175930559
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$250.36
SKU: 175930560
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZ-2RQ-A2N19, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BZ-2R55513-A2
BZ-2R55513-A2

HONEYWELL

MICROSWITCH

MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:PIN PLUNGER ...
Buy Surplus As Low As
CAN$40.24
HONEYWELL BZ-2RQ18-D5
BZ-2RQ18-D5

HONEYWELL

MICROSWITCH

MICROSWITCH, PLUNGER, SPDT, 15A, 250VAC, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:OVERTRAVEL ...
Buy Surplus As Low As
CAN$271.23
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.77
SELECTA SS404
SS404

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, OFF-ON, 16 AMP, 125 VAC
Buy Surplus As Low As
CAN$17.88
IN STOCK!
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.37
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$286.13
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$241.42
HUBBELL HBL223MM
HBL223MM

HUBBELL

KELLEMS

SWITCH, TOGGLE, DPDT, 20A, 125VAC; SWITCH OPERATION:(ON)-OFF-(ON); CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$29.81
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.63
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.88
ITT 7211MD9ABE
7211MD9ABE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
TE CONNECTIVITY TT-13
TT-13

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH MINIATURE 3PIN MALE 3AMP 125V
Buy Surplus As Low As
CAN$7.15
IN STOCK!
ITT 7205-ZV2-B-3
7205-ZV2-B-3

ITT

C&K

TOGGLE SWITCH MINI 2AMP 250VAC 3POS ON/OFF/ON
Buy Surplus As Low As
CAN$25.33
ITT 7301MD9AQE
7301MD9AQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.22
REGAL REXNORD 0811-0310
0811-0310

REGAL REXNORD

MCGILL

ROCKER SWITCH, OFFSET COVERPLATE, DPST, 20AMP, NO-OFF, 125-277VAC, 1-1/2HP, 125-250AC
Buy Surplus As Low As
CAN$16.39
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$40.24
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.96
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!