BZ-2RW86324-A2

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-2RW86324-A2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$590.03
Save as much as 55%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ2RW86324A2
  • BASIC SWITCH
  • STRAIGHT LEVER
  • SPDT
  • 15A
  • 250V
  • MICROSWITCH TYPE:STANDARD
  • MICROSWITCH ACTUATOR:STRAIGHT LEVER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SCREW
  • CONTACT CURRENT MAX:15A
  • CONTACT VOLTAGE DC NOM:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-2RW86324-A2
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-2RW86324-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$442.90
SKU: 64895686
Save Up To CAN$147.14!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$337.38
SKU: 64895687
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$292.79
SKU: 64895688
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$266.04
SKU: 64895689
Save Up To CAN$324.00!
o
Rush Available
5 in US
If you need a specific firmware or series relating to BZ-2RW86324-A2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL BZ-2RW855T-S
BZ-2RW855T-S

HONEYWELL

MICROSWITCH

BASIC SWITCH,STRAIGHT LEVER,SPDT,15A,250V; MICROSWITCH TYPE:STANDARD; MICROSWITCH ACTUATOR:STRAIGHT ...
Buy Surplus As Low As
CAN$53.50
HONEYWELL BZ-2RW8635551-A2
BZ-2RW8635551-A2

HONEYWELL

MICROSWITCH

BASIC / SNAP ACTION SWITCHES, SPDT, 15 A @250 VAC, STRAIGHT LEVER
Buy Surplus As Low As
CAN$442.90
IN STOCK!
NKK B25AH
B25AH

NKK

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Buy Surplus As Low As
CAN$8.53
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
DELTA TAU DATA SYS ACC-35A
ACC-35A

DELTA TAU DATA SYS

3A0-602344-10X THUMBWHEEL PORT DIFF LINE DRVR
Buy Surplus As Low As
CAN$276.44
Repair Yours
CAN$250.00
SELECTA SS208R-BG
SS208R-BG

SELECTA

TOGGLE SWITCH, DPDT, ON-ON, 20AMP
Buy Surplus As Low As
CAN$16.35
SELECTA SS230
SS230

SELECTA

TOGGLE SWITCH SPDT
Buy Surplus As Low As
CAN$17.83
MEKONTROL PD-S
PD-S

MEKONTROL

SENSOR
Buy Surplus As Low As
CAN$240.77
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$43.10
TE CONNECTIVITY MST-215N
MST-215N

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$6.24
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.59
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.59
SIOUX TOOLS SP72213
SP72213

SIOUX TOOLS

TOGGLE SWITCH
Buy Surplus As Low As
CAN$43.10
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.31
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$40.13
MOLEX 8R3E06A18A120
8R3E06A18A120

MOLEX

WOODHEAD

(PRICE/PC), (1200700076), MIC 3P MR 12IN. M14X1 #22AWG P, CORDSET
Buy Surplus As Low As
CAN$14.27
ASEA BROWN BOVERI BCWD140
BCWD140

ASEA BROWN BOVERI

BALDOR RELIANCE

DC MOTOR SPEED CONTROL, NEMA 4X / IP65, WASHDOWN DUTY, SCR CONTROL WITH WHITE EPOXY COATING, 115/230 ...
Buy Surplus As Low As
CAN$902.14
Repair Yours
CAN$604.80
IN STOCK!
BOURNS 83A1AB28J10
83A1AB28J10

BOURNS

PRECISION POTENTIOMETER
Buy Surplus As Low As
CAN$7.19
Repair Yours
Contact Us
IN STOCK!
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!