Home
 > 
Commercial Product Parts
 > 
Miniature Snap Action Switch
 > 
HONEYWELL
 > 
MICROSWITCH
 > 
BZ-3RW8221555513T-S

BZ-3RW8221555513T-S

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL BZ-3RW8221555513T-S
HONEYWELL BZ-3RW8221555513T-S
HONEYWELL BZ-3RW8221555513T-S
HONEYWELL BZ-3RW8221555513T-S 0
HONEYWELL BZ-3RW8221555513T-S 1
HONEYWELL BZ-3RW8221555513T-S 2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$98.98
Save as much as 52%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • BZ3RW8221555513TS
  • BASIC SWITCH
  • ROD PLUNGER
  • SPDT
  • 10A
  • 480V
  • MICROSWITCH TYPE:STANDARD
  • MICROSWITCH ACTUATOR:PLUNGER
  • CONTACT CONFIGURATION:SPDT
  • SWITCH TERMINALS:SCREW
  • CONTACT CURRENT MAX:10A
  • CONTACT VOLTAGE DC NOM:250VDC
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BZ-3RW8221555513T-S
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to BZ-3RW8221555513T-S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$78.30
SKU: 45754461
Save Up To CAN$20.68!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$60.57
SKU: 45754462
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$51.70
SKU: 45754463
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$47.27
SKU: 45754464
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BZ-3RW8221555513T-S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

BANNER ENGINEERING OTBVR81
OTBVR81

BANNER ENGINEERING

PUSH BUTTON, OTB SERIES, MOMENTARY ACTION, 20-30 VAC/DC, SPDT ELECTROMECHANICAL RELAY OUTPUT, 2 M (6 ...
Buy Surplus As Low As
CAN$143.00
IN STOCK!
ALLEN BRADLEY 800T-A6A
800T-A6A

ALLEN BRADLEY

PUSH BUTTON, MOMENTARY CONTACT, 30.5 MM NON-ILLUMINATED, METAL, TYPE 4/13, NO GUARDS, FLUSH HEAD, RE ...
Buy Surplus As Low As
CAN$73.86
IN STOCK!
ALLEN BRADLEY 800T-FX6D4
800T-FX6D4

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, 2-POSITION, PUSH-PULL AND PUSH-PULL/TWIST RELEASE, NON-ILLUMINATED, METAL, TYP ...
Buy Surplus As Low As
CAN$159.55
IN STOCK!
SELECTA SS405
SS405

SELECTA

TRIGGER SWITCH OFF-ON 16AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.46
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.60
IN STOCK!
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.68
IN STOCK!
ITT T101SHZQE
T101SHZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 3A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$11.52
NKK A18KB-BH
A18KB-BH

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$11.52
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.26
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.68
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.18
ITT 7201SYCBE
7201SYCBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$20.68
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
TURCK BI7-GT18K-AD4X-0.2M-RS-4.2T
BI7-GT18K-AD4X-0.2M-RS-4.2T

TURCK

PROXIMITY SWITCH W/CABLE EUROFAST QD 10-65VDC
Buy Surplus As Low As
CAN$122.61
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!