Home
 > 
Components
 > 
Trim Potentiometers PC Board Mount
 > 
HONEYWELL
 > 
MICROSWITCH
 > 
RV4LAYSA104A

RV4LAYSA104A

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL RV4LAYSA104A
HONEYWELL RV4LAYSA104A
HONEYWELL RV4LAYSA104A 0
HONEYWELL RV4LAYSA104A 1
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$95.12
Save as much as 52%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • RV4LAYSA104A
  • CONDUCTIVE PLASTIC POTENTIOMETER
  • 100KOHM
  • 10%
  • 2W
  • TRACK RESISTANCE:100KOHM
  • NO. OF TURNS:1TURNS
  • TRACK TAPER:LINEAR
  • POWER RATING:2W
  • RESISTANCE TOLERANCE:¦ 10%
  • PRODUCT RANGE:RV4 SERIES
  • POTENTIOMETER MOUNTING:PANEL MOUNT ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RV4LAYSA104A
CategoryComponents
SubcategoryTrim Potentiometers PC Board Mount
If you need a specific firmware or series relating to RV4LAYSA104A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$75.80
SKU: 1181803
Save Up To CAN$19.32!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$57.96
SKU: 1181804
Save Up To CAN$37.16!
5 in CAN
10 in US

Never Used Radwell Packaging (Surplus)

CAN$50.53
SKU: 1181805
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$46.07
SKU: 1181806
Save Up To CAN$49.05!
o
Rush Available
6 in US
Alternative Options
More Product Options
Available to Order
If you need a specific firmware or series relating to RV4LAYSA104A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL RV4LAYSA103A
RV4LAYSA103A

HONEYWELL

MICROSWITCH

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 2W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRA ...
Buy Surplus As Low As
CAN$63.91
IN STOCK!
HONEYWELL RV4LAYSA105A
RV4LAYSA105A

HONEYWELL

MICROSWITCH

DISCONTINUED BY MANUFACTURER, CONDUCTIVE PLASTIC POTENTIOMETER, 2W; TRACK RESISTANCE:1MOHM, NO. OF T ...
Buy Surplus As Low As
CAN$62.42
IN STOCK!
FINDER 95.05
95.05

FINDER

RELAY SOCKET, 95 SERIES, 8-PIN, 10 AMP, 250 V, SCREW TERMINALS, FOR RELAY TYPE: 40.51/40.52, DIN RAI ...
Buy Surplus As Low As
CAN$4.70
IN STOCK!
TIME MARK CORP A258B-480V
A258B-480V

TIME MARK CORP

PHASE MONITORING RELAY, 258 SERIES, AUTOMATIC OR MANUAL RESET, 3 PHASE, 380/480 VAC, 60 HZ, SPDT, SO ...
Buy Surplus As Low As
CAN$81.74
ALLEN BRADLEY 1734-OW4
1734-OW4

ALLEN BRADLEY

I/O MODULE, 4 CHANNEL, 24 V, DIGITAL CONTACT OUTPUT, DIN RAIL MOUNT, OPEN STYLE, PLUG-IN CONNECTION, ...
Buy Surplus As Low As
CAN$178.35
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3NE4121
3NE4121

SIEMENS

FUSE, 100A, 1000VAC, CENTERED TAG FUSE, AR, 0 HLS, WITH BLADE CONTACTS
Buy Surplus As Low As
CAN$98.00
IN STOCK!
SIEMENS 3NE3334-0B
3NE3334-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 500 A, AR, UN AC: 1000 V, FRONT INDICATOR
Buy Surplus As Low As
CAN$274.00
IN STOCK!
SIEMENS 3NE1332-0
3NE1332-0

SIEMENS

SITOR FUSE LINK, SIZE NH2, 400 AMP, 690 VAC, 250 VDC, 100 KA, W/ BLADE CONTACTS, SIZE GS, FRONT INDI ...
Buy Surplus As Low As
CAN$194.00
IN STOCK!
SIEMENS 6SY70000AC42
6SY70000AC42

SIEMENS

FUSE INSERT SLOW-RESPONSE 30A 250V
Buy Surplus As Low As
CAN$83.23
SIEMENS 6SY7000-0AC72
6SY7000-0AC72

SIEMENS

FUSE LINK, 100A,700V
Buy Surplus As Low As
CAN$117.41
IN STOCK!
SIEMENS 6SY70102AA02
6SY70102AA02

SIEMENS

FUSE INSERT T3 2A, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$19.32
SIEMENS 6SY70102AA08
6SY70102AA08

SIEMENS

FUSE INSERT 450A 1000V F10, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$1,475.83
HAAS SDIST
SDIST

HAAS

PC BOARD
Buy Surplus As Low As
CAN$756.49
Repair Yours
CAN$541.47
SIEMENS 3NA3020
3NA3020

SIEMENS

FUSE LINK, 50 AMP, 500 VOLT AC, 440 VOLT DC, 4.5 WATT, 120 KA, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA3120
3NA3120

SIEMENS

FUSE LINK, 50 AMP, 120 KA500 VOLT AC, 440 VOLT DC, 4.62 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3NA3136-6
3NA3136-6

SIEMENS

FUSE LINK, 106 AMP, 690 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$91.00
SIEMENS 3NA3804
3NA3804

SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$20.00
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA7822
3NA7822

SIEMENS

FUSE, LV HRC, SIZE 00, 63 A, 500 V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$12.00
IN STOCK!