Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HONEYWELL
 > 
MICROSWITCH
 > 
WW1A24A-D8

WW1A24A-D8

Manufactured by HONEYWELL MICROSWITCH

HONEYWELL WW1A24A-D8
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$150.68
Save as much as 51%
Last Value Update: 2023-04-27
Product Description
Warranty

Description

  • WW1A24AD8
  • SAFETY INTERLOCK SW
  • SPST-NC
  • 16A
  • 250V
  • PRODUCT RANGE:WW SERIES
  • CONTACT CONFIGURATION:SPST-NC
  • SWITCH TERMINALS:QUICK CONNECT
  • CONTACT VOLTAGE AC MAX:250V
  • CONTACT CURRENT AC MAX:16A
  • IP RATING:-
  • CONTACT VOLTAGE DC MAX:24V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #WW1A24A-D8
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to WW1A24A-D8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$121.14
SKU: 64955679
Save Up To CAN$29.55!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$93.07
SKU: 64955680
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$81.25
SKU: 64955681
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$73.86
SKU: 64955682
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to WW1A24A-D8, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL WPMM1A05A
WPMM1A05A

HONEYWELL

MICROSWITCH

LIMIT SWITCH, 30V, PRODUCT RANGE:WPMM SERIES, LIMIT SWITCH ACTUATOR:-, HOUSING MATERIAL:THERMOPLASTI ...
Buy Surplus As Low As
CAN$568.75
IN STOCK!
HONEYWELL WW1G02A-D9
WW1G02A-D9

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH PLUNGER LEVER DPST 16A 250V, MICROSWITCH TYPE:SNAP ACTION, MICROSWITCH ACTUATOR:PLUNGER, ...
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ALLEN BRADLEY 440G-S36003
440G-S36003

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH - 440G-MT SOLENOID: SOLOENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUX): 2 ...
Buy Surplus As Low As
CAN$537.73
Repair Yours
CAN$344.63
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$128.52
IN STOCK!
KIRK INTERLOCK KTR100010S-CM
KTR100010S-CM

KIRK INTERLOCK

INTERLOCK BRASS SINGLE LOCK CYLINDER SPDT
Buy Surplus As Low As
CAN$274.77
Repair Yours
CAN$260.10
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.30
BANNER ENGINEERING SI-LS42DMMJF
SI-LS42DMMJF

BANNER ENGINEERING

SOLENOID LOCKING: FLEXIBLE IN-LINE, SOLENOID VOLTAGE: 24 VAC/DC, CONTACT CONFIGURATION: 3 NC; 1 NC, ...
Buy Surplus As Low As
CAN$398.86
Repair Yours
CAN$286.61
ALLEN BRADLEY 440K-E33045
440K-E33045

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90 DEGREE ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-T11205
440K-T11205

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE MAKE, ACTU ...
Buy Surplus As Low As
CAN$116.70
ALLEN BRADLEY 440K-T11214
440K-T11214

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN 5,GD2 METAL HEAD,2 N.C. SAFETY,1 N.O. AUX,STANDARD ACTUATOR,QD,PLASTIC
Buy Surplus As Low As
CAN$153.64
ALLEN BRADLEY 440K-T11468
440K-T11468

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENC ...
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 440G-S36009
440G-S36009

ALLEN BRADLEY

GUARDMASTER LTD

SPARTAN GUARDLOCK SWITCH, STANDARD ACTUATOR, 3 N.C., 110 V AC/DC, INTERLOCK SWITCH
Buy Surplus As Low As
CAN$537.73
Repair Yours
CAN$351.93
ALLEN BRADLEY 440G-T27180
440G-T27180

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO LOCK, 110 V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C ...
Buy Surplus As Low As
CAN$435.79
Repair Yours
CAN$321.18
IN STOCK!
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$106.36
EUCHNER NZ1VZ518E
NZ1VZ518E

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, COMPLETE UNIT, SLIDE TYPE, 10AMP, 250VA
Buy Surplus As Low As
CAN$159.55
OMRON D2D-1001
D2D-1001

OMRON

MICROSWITCH, SPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.52
Repair Yours
CAN$250.00
SCHMERSAL BPS 300
BPS 300

SCHMERSAL

SAFETY SWITCH, ACTUATOR TYPE: MAGNETIC, PLASTIC, WIDTH: 15 MM, LENGTH: 30 MM DIAMETER, IP67
Buy Surplus As Low As
CAN$29.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!