Home
 > 
Safety Systems
 > 
Safety Glasses
 > 
HONEYWELL
 > 
NORTH SAFETY
 > 
906400/T15015

906400/T15015

Manufactured by HONEYWELL NORTH SAFETY

HONEYWELL 906400/T15015
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$19.37
Save as much as 41%
Last Value Update: 2016-04-22
Product Description
Warranty

Description

  • 906400T15015
  • SPECTACLE
  • ILLUSION
  • CLEAR LENS
  • LENS COLOUR:TRANSPARENT
  • FRAME COLOUR:TRANSPARENT
  • SAFETY CATEGORY:EN166.1.F
  • LENS COLOUR:CLEAR
  • LENS STYLE:ANTI SCRA
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #906400/T15015
CategorySafety Systems
SubcategorySafety Glasses
If you need a specific firmware or series relating to 906400/T15015, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.37
SKU: 38801736
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 38801737
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 38801738
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.37
SKU: 38801739
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 906400/T15015, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 906300
906300

HONEYWELL

NORTH SAFETY

SPECTACLE, VELOCITY, BLACK, CLEAR; FRAME COLOUR:BLACK; SAFETY CATEGORY:EN166-1.F / EN170; LENS COLOU ...
Buy Surplus As Low As
CAN$25.33
HONEYWELL 906500
906500

HONEYWELL

NORTH SAFETY

GLASSES, SAFETY, VISITOR GOGGLE; SAFETY CATEGORY:EN166-F, EN166-1.F; GOGGLE STYLE:DUST PROTECTIVE; F ...
Buy Surplus As Low As
CAN$11.37
ALLEN BRADLEY 440G-S36003
440G-S36003

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH - 440G-MT SOLENOID: SOLOENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUX): 2 ...
Buy Surplus As Low As
CAN$542.45
Repair Yours
CAN$347.65
ALLEN BRADLEY 440G-S36007
440G-S36007

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, SPARTAN, NO SPECIAL FEATURES, 24V ACDC, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO ...
Buy Surplus As Low As
CAN$542.45
Repair Yours
CAN$393.06
ALLEN BRADLEY 440H-E22025
440H-E22025

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH, SAFETY SWITCH INTERLOCK ENSIGN, ENSIGN 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. S ...
Buy Surplus As Low As
CAN$78.98
IN STOCK!
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.71
NOLATRON 5570
5570

NOLATRON

SAFETY CIRCUIT 115VAC
Buy Surplus As Low As
CAN$138.59
SCHMERSAL AZ-16-ZV
AZ-16-ZV

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, AC11U, 2 AMP, 220 V
Buy Surplus As Low As
CAN$58.12
IN STOCK!
EUCHNER TZ2LE024PG
TZ2LE024PG

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24VAC/DC
Buy Surplus As Low As
CAN$625.91
IN STOCK!
ALLEN BRADLEY 440N-G02013
440N-G02013

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH & ACTUATOR, FERROGARD FRS6, RECTANGULAR, MOLDED ABS RED PLASTIC, 250 VAC (2 A MAX SWITCHING C ...
Buy Surplus As Low As
CAN$309.97
IN STOCK!
HUBBELL HBL30MIRS
HBL30MIRS

HUBBELL

KELLEMS

MECHANICAL INTERLOCK, MOTOR DISCONNECT, 30 AMP, 600 VAC, 3 POLE, 1/3 PHASE, 5/25 HP
Buy Surplus As Low As
CAN$406.84
Repair Yours
CAN$283.80
IN STOCK!
ALLEN BRADLEY 440K-E33074
440K-E33074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BR ...
Buy Surplus As Low As
CAN$104.32
Repair Yours
CAN$253.59
ALLEN BRADLEY 440K-T11396
440K-T11396

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN T15: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERE ...
Buy Surplus As Low As
CAN$81.96
ALLEN BRADLEY 440N-G02083
440N-G02083

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 24 VDC, 1 AMP, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, PVC ...
Buy Surplus As Low As
CAN$350.21
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.00
IN STOCK!
OMRON CAA1M
CAA1M

OMRON

ACTUATOR, WIRE, 50MM; FOR USE WITH:D2MC SERIES LOW-TORQUE BASIC SWITCHES; IP / NEMA RATING:-; PRODUC ...
Buy Surplus As Low As
CAN$1.20
Repair Yours
CAN$250.00
SCHMERSAL BPS 300
BPS 300

SCHMERSAL

SAFETY SWITCH, ACTUATOR TYPE: MAGNETIC, PLASTIC, WIDTH: 15 MM, LENGTH: 30 MM DIAMETER, IP67
Buy Surplus As Low As
CAN$29.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!