Home
 > 
Safety Systems
 > 
Safety Glasses
 > 
HONEYWELL
 > 
NORTH SAFETY
 > 
906500

906500

Manufactured by HONEYWELL NORTH SAFETY

HONEYWELL 906500
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$19.37
Save as much as 41%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 906500
  • GLASSES
  • SAFETY
  • VISITOR GOGGLE
  • SAFETY CATEGORY:EN166-F
  • EN166-1.F
  • GOGGLE STYLE:DUST PROTECTIVE
  • FRAME COLOUR:TRANSPARENT
  • LENS COLOUR:CLEAR
  • LENS C
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #906500
CategorySafety Systems
SubcategorySafety Glasses
If you need a specific firmware or series relating to 906500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.37
SKU: 38801740
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 38801741
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 38801742
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.37
SKU: 38801743
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 906500, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL 906400/T15015
906400/T15015

HONEYWELL

NORTH SAFETY

SPECTACLE, ILLUSION, CLEAR LENS; LENS COLOUR:TRANSPARENT; FRAME COLOUR:TRANSPARENT; SAFETY CATEGORY: ...
Buy Surplus As Low As
CAN$11.37
HONEYWELL 906600
906600

HONEYWELL

NORTH SAFETY

GLASSES, SAFETY, BLACK FRAME.; LENS COLOUR:TRANSPARENT; FRAME COLOUR:BLACK; SAFETY CATEGORY:EN166-1. ...
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$131.14
IN STOCK!
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440N-G02098
440N-G02098

ALLEN BRADLEY

GUARDMASTER LTD

CONTACT SWITCH, NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$357.66
Repair Yours
CAN$317.53
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 440G-T27127
440G-T27127

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO LOCK, 24VAC/DC CONTROL VOLTAGE, 1 N.O. AUXILIARY CONTACT, 2 N.C. ...
Buy Surplus As Low As
CAN$368.09
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SI-LS42DMMHF
SI-LS42DMMHF

BANNER ENGINEERING

SOLENOID LOCK, 60094, FLEXIBLE IN-LINE, 24 V AC/DC, CONTACT CONFIGURATION: 2 NC 1 NC/1 NO, DIMENSION ...
Buy Surplus As Low As
CAN$378.52
Repair Yours
CAN$267.54
WESTINGHOUSE 3463D94G04
3463D94G04

WESTINGHOUSE

INTERLOCK
Buy Surplus As Low As
CAN$166.91
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$286.13
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440G-MT47048
440G-MT47048

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, POWER TO RELEASE, 24V ACDC, 2 N.C. SAFETY, 2 N.O AUX, 2 N.C. SAFETY CONTACTS, BREA ...
Buy Surplus As Low As
CAN$514.14
Repair Yours
CAN$344.28
ALLEN BRADLEY 440K-A11144
440K-A11144

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, SEMIFLEXIBLE, WITH ALIGNMENT GUIDE, FOR SAFETY SWITCH
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY 440K-C21044
440K-C21044

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, CADET, 1 N/O,1 N/C, SEMI-FLEX ACTUATOR
Buy Surplus As Low As
CAN$186.47
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.00
IN STOCK!
OMRON D2D-1000
D2D-1000

OMRON

INTERLOCK POWER SWITCH, 16 AMP, SINGLE POLE, 250 VAC, 3 MM CONTACT GAP, SCREW MOUNTING, SPST-NO + SP ...
Buy Surplus As Low As
CAN$26.82
IN STOCK!
SCHMERSAL AZ 15/16-B2
AZ 15/16-B2

SCHMERSAL

ACTUATOR KEY, REMOVAL HAND, ADJUSTABLE ACTUATOR, FLEXIBLE, (101095558)
Buy Surplus As Low As
CAN$29.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!