Home
 > 
Building Maintenance
 > 
Intercom/Speaker
 > 
HONEYWELL
 > 
NOTIFIER CO
 > 
AMG-1

AMG-1

Manufactured by HONEYWELL NOTIFIER CO

HONEYWELL AMG-1
representative photo
click to zoom
Weight: 0.96 kgs
Estimated Value - CAN$11,618.73
Save as much as 51%
Last Value Update: 2023-04-10
Product Description
Warranty

Description

  • AMG1
  • DISCONTINUED BY MANUFACTURER
  • AUDIO COMPONENT PARTS
  • AUDIO MESSAGE GENERATOR
  • LED INDICATOR LIGHTS
  • FOR USE WITH NOTIFIER AM2020 OR AFP1010 FIRE ALARM CONTROL PANEL
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #AMG-1
CategoryBuilding Maintenance
SubcategoryIntercom/Speaker
If you need a specific firmware or series relating to AMG-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8,831.12
SKU: 38018629
Save Up To CAN$2,787.61!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$7,668.51
SKU: 38018630
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6,971.24
SKU: 38018631
Save Up To CAN$4,647.49!
o
Rush Available
3 in US
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$3,474.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to AMG-1, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL MPS-24A
MPS-24A

HONEYWELL

NOTIFIER CO

DISCONTINUED BY MANUFACTURER, POWER SUPPLY CARD, 3 AMP, 120 V, FOR AM2020 AFP101 XP
Buy Surplus As Low As
CAN$1,905.68
Repair Yours
CAN$828.00
IN STOCK!
HONEYWELL AIM-200
AIM-200

HONEYWELL

DISCONTINUED BY MAUFACTURER, ADDRESSABLE INTELLIGENT MODULE, INTERFACE BETWEEN SYSTEM 5000 CONTROL P ...
Buy Surplus As Low As
CAN$1,905.68
Repair Yours
CAN$1,430.55
HONEYWELL CPU-2
CPU-2

HONEYWELL

NOTIFIER CO

DISCONTINUED BY MANUFACTURER, CPU BOARD FOR THE CPU1010-PCA
Buy Surplus As Low As
CAN$2,215.91
IN STOCK!
SIGNAL TRANSFORMER 241-8-28
241-8-28

SIGNAL TRANSFORMER

TRANSFORMER, SINGLE, PRIMARY, 115VAC, 50/60HZ, 100VA, 28VCT
Buy Surplus As Low As
CAN$54.66
IN STOCK!
SIEMENS ZU-35
ZU-35

SIEMENS

PYROTRONICS

DISCONTINUED BY MANUFACTURER, DUAL ZONE MODULE, DESIGNED TO PROVIDE TWO INDEPENDENT INITIATING CIRCU ...
Buy Surplus As Low As
CAN$2,517.27
Repair Yours
CAN$1,698.00
IN STOCK!
TYCO STR112-053
STR112-053

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE LEAD ACID 12V 33AMP HOUR
Buy Surplus As Low As
CAN$132.95
TSC 117178-001
117178-001

TSC

PRINTRONIX

PROM DCU V 3040 2.2AH 3.6V
Buy Surplus As Low As
CAN$33.98
ENERGIZER EN90-12
EN90-12

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V 12 PACK
Buy Surplus As Low As
CAN$5.64
ENERGIZER EN90-12-EACH
EN90-12-EACH

ENERGIZER

BATTERY INDUSTRIAL SIZE N 1.5V EACH
Buy Surplus As Low As
CAN$0.52
IN STOCK!
CSB BATTERY GP12170
GP12170

CSB BATTERY

BATTERY, LEAD ACID, 12V, 17AH, BOLT TERMINALS
Buy Surplus As Low As
CAN$87.16
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$336.82
EATON CORPORATION HBATD2MSB
HBATD2MSB

EATON CORPORATION

MENVIER

REPLACEMENT BATTERY 2.4V 4AH
Buy Surplus As Low As
CAN$31.02
INGERSOLL RAND B2010
B2010

INGERSOLL RAND

LITHIUM-ION BATTERY
Buy Surplus As Low As
CAN$239.32
TAIT TOPB200
TOPB200

TAIT

CHARGABLE BATTERY 1500MAH NI-CAD
Buy Surplus As Low As
CAN$178.75
DYMO SLA1.2-12
SLA1.2-12

DYMO

RHINO

BATTERY 12V 1.3AH
Buy Surplus As Low As
CAN$7.17
MATSUSHITA ELECTRIC 44A747665-001R03
44A747665-001R03

MATSUSHITA ELECTRIC

PANASONIC

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$66.48
AJC BATTERY AJC-C12S
AJC-C12S

AJC BATTERY

BATTERY, SEALED LEAD ACID, VRLA, 6 VDC, 12 AH, NON-SPILLABLE
Buy Surplus As Low As
CAN$35.45
IN STOCK!
EAGLE PICHER CF-6V33
CF-6V33

EAGLE PICHER

BATTERY, CAREFREE CF SERIES, LEAD ACID, 33 AH CAPACITY, 6 VDC, RECTANGULAR
Buy Surplus As Low As
CAN$121.14
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.11
EMERSON 107516
107516

EMERSON

BATTERY CHARGER, FOR 107724 BATTERY UNIT
Buy Surplus As Low As
CAN$345.68