Home
 > 
Building Maintenance
 > 
Intercom/Speaker
 > 
HONEYWELL
 > 
SYSTEM SENSOR
 > 
SP201WA-25

SP201WA-25

Manufactured by HONEYWELL SYSTEM SENSOR

HONEYWELL SP201WA-25
HONEYWELL SP201WA-25
HONEYWELL SP201WA-25
HONEYWELL SP201WA-25 0
HONEYWELL SP201WA-25 1
HONEYWELL SP201WA-25 2
representative photo
click to zoom
Weight: 0.91 kgs
Estimated Value - CAN$47.27
Save as much as 37%
Last Value Update: 2022-09-30
Product Description
Warranty

Description

  • SP201WA25
  • DISCONTINUED BY MANUFACTURER
  • SPECTALERT AUDIBLE SPEAKER
  • 4" SQUARE
  • WALL MOUNT
  • WHITE
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SP201WA-25
CategoryBuilding Maintenance
SubcategoryIntercom/Speaker
If you need a specific firmware or series relating to SP201WA-25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HONEYWELL

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$36.93
SKU: 176485928
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$32.50
SKU: 176485929
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$29.55
SKU: 176485930
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to SP201WA-25, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HONEYWELL Q7800A1005
Q7800A1005

HONEYWELL

SUBBASE, 7800 SERIES, UNIVERSAL WIRING, 2-SIDED, 22-TERMINAL, PANEL MOUNT
Buy Surplus As Low As
CAN$29.55
IN STOCK!
MAC VALVES INC 45A-AA1-DAAJ-1KA
45A-AA1-DAAJ-1KA

MAC VALVES INC

SOLENOID VALVE, 45 SERIES, 4-WAY, 4 PORT BODY, 1/8" NPT PORT SIZE, NO FLOW CONTROLS, 110-120 V AC, 5 ...
Buy Surplus As Low As
CAN$81.00
Repair Yours
CAN$250.00
IN STOCK!
ANTUNES CONTROLS JD-2-BLUE
JD-2-BLUE

ANTUNES CONTROLS

PRESSURE SWITCH, AIR DIFF, BLUE SPRING, ALTERNATE PART NUMBER 801111301, .07" TO 1.7", 2MM TO 43MM W ...
Buy Surplus As Low As
CAN$124.09
IN STOCK!
YUASA NP18-12B
NP18-12B

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:17AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:BOLT; DEPT ...
Buy Surplus As Low As
CAN$122.61
YUASA NP10-6
NP10-6

YUASA

LEAD ACID BATTERY; BATTERY CAPACITY:10AH; BATTERY TECHNOLOGY:LEAD ACID; BATTERY TERMINALS:SOLDER TAB ...
Buy Surplus As Low As
CAN$57.61
IN STOCK!
BB BATTERY HR5.8-12
HR5.8-12

BB BATTERY

BATTERY RECHARGEABLE 5.5AMP 12V
Buy Surplus As Low As
CAN$23.64
WORX WA3512.1
WA3512.1

WORX

BATTERY LITHIUM-ION 18V FOR CORDLESS TOOL
Buy Surplus As Low As
CAN$75.34
FUJI ELECTRIC CR2/3-8.L
CR2/3-8.L

FUJI ELECTRIC

LITHIUM BATTERY, 1.4AMP, 3V
Buy Surplus As Low As
CAN$8.86
IN STOCK!
DURACELL MN21
MN21

DURACELL

(PRICE/ PK OF 2)NON-RECHARGEABLE BATTERY, ALKALINE, 33 MAH, 12 V, 23A, RAISED POSITIVE AND FLAT NEGA ...
Buy Surplus As Low As
CAN$5.62
IN STOCK!
TYCO 2081-9296
2081-9296

TYCO

SIMPLEXGRINNELL

FIRE ALARM CONTROL PANEL BATTERY, 12V, 50AH, 9.04"L X 5.45"D X 8.15"H
Buy Surplus As Low As
CAN$336.82
EAGLE PICHER CF12V2
CF12V2

EAGLE PICHER

RECHARGEABLE BATTERY LEAD ACID 12V 2AH
Buy Surplus As Low As
CAN$35.45
IN STOCK!
PRIORITYSTART PSI-12V-PROMAX-HOLSTER
PSI-12V-PROMAX-HOLSTER

PRIORITYSTART

12-VOLT PROMAX AUTOMATIC BATTERY PROTECTOR, BUNDLE WITH HOLSTER
Buy Surplus As Low As
CAN$197.95
RADWELL VERIFIED SUBSTITUTE LCR6V6.5ML/2-SUB
LCR6V6.5ML/2-SUB

RADWELL VERIFIED SUBSTITUTE

REPLACEMENT OF MATSUSHITA ELECTRIC LCR6V6.5ML/2, BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F ...
Buy New
CAN$29.55
BEST VALUE
SECURITY ACCESS CONTROL SYS GB18-12
GB18-12

SECURITY ACCESS CONTROL SYS

SECURITY BATTERY, GB18-12, 12V18AH/20HR
Buy Surplus As Low As
CAN$77.00
SURE POWER INDUSTRIES INC 3203
3203

SURE POWER INDUSTRIES INC

BATTERY ISOLATOR, 6-50VDC, PEAK OUTPUT: 120 AMPS, DC VOLTS 6-50
Buy Surplus As Low As
CAN$311.70
HILTI 401594
401594

HILTI

BATTERY PACK, B 36/3.9 LI-ION, 36V, 3.9AH, 140.4WH
Buy Surplus As Low As
CAN$676.59
RAYTEK ST4L
ST4L

RAYTEK

DISCONTINUED BY MANUFACTURER, INFRARED THERMOMETER, RAYNGER, HANDHELD, SURFACE TEMPERATURE, -32 TO 4 ...
Buy Surplus As Low As
CAN$292.50
Repair Yours
CAN$250.16
IN STOCK!
HEWLETT PACKARD COMPUTER J8764A
J8764A

HEWLETT PACKARD COMPUTER

DISCONTINUED BY MANUFACTURER, EXPANSION MODULE 24PORT 10/100-TX PROCURVE
Buy Surplus As Low As
CAN$842.04
Repair Yours
CAN$592.88
IN STOCK!
STARMAX ST6-4.5GP
ST6-4.5GP

STARMAX

BATTERY, SEALED LEAD ACID, VRLA, 6V, 4.5AH
Buy Surplus As Low As
CAN$15.00
UPS BATTERY SBH 300-12
SBH 300-12

UPS BATTERY

REPLACEMENT BATTERY, 12V, 9AH, F2
Buy Surplus As Low As
CAN$40.00