Home
 > 
Transformers
 > 
Control Transformer
 > 
HUBBELL
 > 
ACME ELECTRIC
 > 
70000

70000

Manufactured by HUBBELL ACME ELECTRIC

HUBBELL 70000
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$40.70
Save as much as 0%
Last Value Update: 2024-10-31
Product Description
Warranty

Description

  • 70000
  • TOROIDAL TRANSFORMER
  • POWER RATING:1.6VA
  • SECONDARY VOLTAGES:2 X 7V
  • SECONDARY CURRENT NOM:114MA
  • TRANSFORMER MOUNTING:THROUGH HOLE
  • PRODUCT RANGE:70000 SERIES
  • FEATURES:LOW PROFILE
  • FREQUENCY:60HZ
  • OUTPUT CURRENT:114MA
  • WEIGHT:82G
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #70000
CategoryTransformers
SubcategoryControl Transformer
If you need a specific firmware or series relating to 70000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$40.70
SKU: 65298433
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.16
SKU: 65298434
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.20
SKU: 65298435
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.73
SKU: 65298436
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 70000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL 70002
70002

HUBBELL

ACME ELECTRIC

(PRICE/EA) TOROIDAL TRANSFORMER; POWER RATING:1.6VA; SECONDARY VOLTAGES:2 X 12V; SECONDARY CURRENT N ...
Buy New
CAN$27.75
ALLEN BRADLEY SP-140143
SP-140143

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 07/01/2014, TRANSISTOR KIT, 40-50 HP, 460 VAC, FOR 1336 AC DRIVE, SAME ...
Buy Surplus As Low As
CAN$1,475.35
Repair Yours
CAN$697.37
IN STOCK!
ALLEN BRADLEY SP-140145
SP-140145

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 06/01/2014, CURRENT TRANSFORMER KIT, 75-125 HP, 460 VAC, FOR 1336 AC DR ...
Buy Surplus As Low As
CAN$660.63
Repair Yours
CAN$432.37
ALLEN BRADLEY 1321-3R45-B
1321-3R45-B

ALLEN BRADLEY

INPUT / OUTPUT LINE REACTOR, THREE-PHASE, IP00-UL/NEMA TYPE OPEN, 45 AMPS, 0.7 MH
Buy Surplus As Low As
CAN$439.62
IN STOCK!
MTE RL-00201
RL-00201

MTE

TRANSFORMER, LINE REACTOR, RL SERIES, 12 MH, 2 AMP, 3 PHASE, 600 V, 50/60 HZ
Buy Surplus As Low As
CAN$172.87
IN STOCK!
SIEMENS 4EP36005US
4EP36005US

SIEMENS

LINE REACTOR 28A 460V 60HZ/400V
Buy Surplus As Low As
CAN$427.70
SIEMENS 6SE6400-3TC00-4AD2
6SE6400-3TC00-4AD2

SIEMENS

MICROMASTER 4 OUTPUT REACTOR 380-480V 3AC 4A BASE FSA-2.0MH NOT BASE WITH V20 400V: MAX. CABLE LENGT ...
Buy Surplus As Low As
CAN$288.00
IN STOCK!
SIEMENS 6SE6400-3TC01-0BD3
6SE6400-3TC01-0BD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTOR, 10 AMP, 200-480 VAC, FOR USE W/ MICROMASTER ...
Buy Surplus As Low As
CAN$1,126.63
IN STOCK!
SIEMENS 6SE6400-3TC15-4FD0
6SE6400-3TC15-4FD0

SIEMENS

OUTPUT REACTOR, MICROMASTER 4, 200-480 V, 3 AC, 154 A (HO/CT) / 178 A (LO/VT), STAND-ALONE, FS F-0.0 ...
Buy Surplus As Low As
CAN$1,058.00
IN STOCK!
ALLEN BRADLEY 1321-3R8-C
1321-3R8-C

ALLEN BRADLEY

LINE REACTOR, INPUT / OUTPUT, THREE-PHASE, IP00-UL/NEMA TYPE OPEN,8 AMP, 5.0MH, 3-5% IMPEDANCE, 200/ ...
Buy Surplus As Low As
CAN$275.70
IN STOCK!
SIEMENS 6SE6400-3TC03-2CD3
6SE6400-3TC03-2CD3

SIEMENS

DISCONTINUED BY MANUFACTURER 11/13/2019, OUTPUT REACTER, MICROMASTER 4, 6SE SERIES, 26 AMP, 200-480 ...
Buy Surplus As Low As
CAN$1,025.29
IN STOCK!
OMRON R88A-PX5054
R88A-PX5054

OMRON

REACTOR,R88D-WN02L/04H,ML2
Buy Surplus As Low As
CAN$721.28
SIEMENS 994-746-03
994-746-03

SIEMENS

SIEMENS INDUSTRY

LINE RCTR, 180A MTR CRRNT, 480V, W/ENCL
Buy Surplus As Low As
CAN$1,867.29
SIEMENS 6SL3000-0CE21-0AA0
6SL3000-0CE21-0AA0

SIEMENS

LINE REACTOR, SINAMICS, 380-480 VAC, 50/60 HZ, 10 KW, 3 PHASE, SMART LINE
Buy Surplus As Low As
CAN$327.00
IN STOCK!
SIEMENS 6SL3000-0DE25-5AA1
6SL3000-0DE25-5AA1

SIEMENS

COMMUTATING REACTOR, SINAMICS, SIMODRIVE, 3 PHASE, 55 KW
Buy Surplus As Low As
CAN$2,781.00
IN STOCK!
SIEMENS 6SL3203-0CD22-2AA0
6SL3203-0CD22-2AA0

SIEMENS

MODULE, SINAMICS, LINE REACTOR FOR POWER MODULE
Buy Surplus As Low As
CAN$310.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!