Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
HUBBELL
 > 
BRYANT
 > 
4925L

4925L

Manufactured by HUBBELL BRYANT

HUBBELL 4925L
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$88.31
Save as much as 48%
Last Value Update: 2015-03-04
Product Description
Warranty

Description

  • 4925L
  • TOG
  • 20A 120/277V
  • DPDT CNTR OFF
  • LOCK
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #4925L
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 4925L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$76.00
SKU: 26314727
Non-Cancelable/Non-Returnable
Save Up To CAN$12.31!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$58.12
SKU: 26314728
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$50.67
SKU: 26314729
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$46.20
SKU: 26314730
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 4925L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL 4925W
4925W

HUBBELL

BRYANT

TOG, 20A 120/277V, DPDT CNTR OFF, WH
Buy Surplus As Low As
CAN$46.20
HUBBELL 4922IGRY
4922IGRY

HUBBELL

BRYANT

TOG, 15A 120/277V, SPDT CNTR OFF, GY
Buy Surplus As Low As
CAN$46.20
ALLEN BRADLEY 40169-058-51
40169-058-51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSERT KIT, 5 PIECE, RED / GREEN / YELLOW / BLUE / WHITE
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800MR-N159C
800MR-N159C

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP CLEAR COLOR FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$77.49
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-NP23B
800H-NP23B

ALLEN BRADLEY

INSERT KIT, FOR NEMA 7/9 PUSH-BUTTON, BLUE, KIT, PUSH-BUTTON ACCESSORY
Buy Surplus As Low As
CAN$13.41
IN STOCK!
ALLEN BRADLEY 800E-AF2
800E-AF2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/1/2006, FLUSH PUSH BUTTON CAP, BLACK, 22.5, GUARDED, 5 PC
Buy Surplus As Low As
CAN$16.09
IN STOCK!
ALLEN BRADLEY 800E-ALG1
800E-ALG1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, GUARDED METAL BEZEL, SHINY METAL,ROUND, FOR ILLUMINATED PUSHBUTTON, MO ...
Buy Surplus As Low As
CAN$38.75
IN STOCK!
ALLEN BRADLEY 800E-AP7
800E-AP7

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LENS CAP, STANDARD STYLE, 22.5MM, CLEAR COLOR, FOR PILOT LIGHT
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 800E-ATR05
800E-ATR05

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, RESET ROD, 3.90IN. (99MM), 10MM PUSHER
Buy Surplus As Low As
CAN$17.88
IN STOCK!
EATON CORPORATION E22H2
E22H2

EATON CORPORATION

CUTLER HAMMER

INDICATING LIGHT, INCANDESCENT LAMP TYPE, 25 MM DIAMETER, ROHS COMPLIANT, BLACK BEZEL, RED COLOR, TH ...
Buy Surplus As Low As
CAN$4.98
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
IDEC LW1A-L1-A
LW1A-L1-A

IDEC

ACCESSORY, LW SERIES, ROUND LENS, AMBER BUTTON
Buy New
CAN$4.75
IN STOCK!
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!