Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
HUBBELL
 > 
BRYANT
 > 
RSD115WM

RSD115WM

Manufactured by HUBBELL BRYANT

HUBBELL RSD115WM
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$35.86
Save as much as 40%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • RSD115WM
  • ROCKER SW
  • 'ON-OFF"
  • SP
  • 15A 120/277V
  • WH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RSD115WM
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to RSD115WM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$35.86
SKU: 22476950
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.41
SKU: 22476951
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$25.42
SKU: 22476952
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.43
SKU: 22476953
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RSD115WM, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL RSD315
RSD315

HUBBELL

BRYANT

RESI ROCKER SWITCH, 3W, 15A 120/277V, BR
Buy Surplus As Low As
CAN$7.37
HUBBELL RSD315ILI
RSD315ILI

HUBBELL

BRYANT

RESI ROCKER SWITCH, 3W, 15A 120V, ILL IV
Buy Surplus As Low As
CAN$40.37
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.56
SELECTA SS509
SS509

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.56
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.56
GAYNOR SS206A
SS206A

GAYNOR

TOGGLE SWITCH 10A 250VAC
Buy Surplus As Low As
CAN$6.66
ITT 7201
7201

ITT

C&K

INCOMPLETE PART NUMBER
Buy Surplus As Low As
CAN$5.71
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.80
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.62
HONEYWELL 31NT3922C08
31NT3922C08

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, TOGGLE SWITCH
Buy Surplus As Low As
CAN$41.87
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.94
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.37
INTERVOX S300SA
S300SA

INTERVOX

SPEAKER SQUARE 5000HZ 0.25WATT
Buy Surplus As Low As
CAN$7.76
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.33
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.44
LEUZE DMA-PHOTOEYE-02
DMA-PHOTOEYE-02

LEUZE

PHOTO EYE FOR LOGISTICS, CONNECTING CABLE, REFECTOR, 80/20 MOUNTING SCREWS AND NUTS,
Buy Surplus As Low As
CAN$761.08
Repair Yours
CAN$541.80
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!