Home
 > 
Commercial Product Parts
 > 
Miniature Rocker Switch
 > 
HUBBELL
 > 
BRYANT
 > 
RSD215GY

RSD215GY

Manufactured by HUBBELL BRYANT

HUBBELL RSD215GY
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$69.30
Save as much as 43%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • RSD215GY
  • RESI ROCKER SWITCH
  • DP
  • 15A 120/277V
  • GRAY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #RSD215GY
CategoryCommercial Product Parts
SubcategoryMiniature Rocker Switch
If you need a specific firmware or series relating to RSD215GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$66.78
SKU: 22476966
Save Up To CAN$2.52!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$52.33
SKU: 22476967
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$46.35
SKU: 22476968
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$41.87
SKU: 22476969
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to RSD215GY, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL RSD215W
RSD215W

HUBBELL

BRYANT

RESI ROCKER SWITCH, DP, 15A 120/277V, WHITE
Buy Surplus As Low As
CAN$43.36
HUBBELL RSD315BK
RSD315BK

HUBBELL

BRYANT

RESI ROCKER SWITCH, 3W, 15A 120/277V, BLACK
Buy Surplus As Low As
CAN$7.37
SELECTA SS208D-BG
SS208D-BG

SELECTA

DISCONTINUED BY MANUFACTURER, HEAVY DUTY TOGGLE SWITCH, 125 VAC, 15 A/10 A, 3/4 HP, DPST
Buy Surplus As Low As
CAN$32.90
IN STOCK!
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.56
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.41
IN STOCK!
SELECTA SS505
SS505

SELECTA

TOGGLE SWITCH ON/OFF DPST
Buy Surplus As Low As
CAN$11.41
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$287.09
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.77
IN STOCK!
ITT 7201
7201

ITT

C&K

INCOMPLETE PART NUMBER
Buy Surplus As Low As
CAN$5.71
ITT 7203SYZBE
7203SYZBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.94
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.56
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.41
TE CONNECTIVITY FTR0904
FTR0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDP, 6A, 125V, SWITCH OPERATION:ON-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINATION:NO ...
Buy Surplus As Low As
CAN$44.86
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.71
ITT 7211SPYABE
7211SPYABE

ITT

C&K

SWITCH TOGGLE SP3T 0.4VA 20V
Buy Surplus As Low As
CAN$40.37
NTE 54-327PC
54-327PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$6.32
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!