Home
 > 
Electrical Products
 > 
Lug/Connector
 > 
HUBBELL
 > 
KELLEMS
 > 
7401089

7401089

Manufactured by HUBBELL KELLEMS

HUBBELL 7401089
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • 7401089
  • STRAIN RELIEF GRIP
  • 90 MALE
  • DELUXE CORD GRIP
  • .75-.87 INCH
  • 1 INCH W/MESH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #7401089
CategoryElectrical Products
SubcategoryLug/Connector
If you need a specific firmware or series relating to 7401089, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 210956975
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 210958535
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 210958854
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 210959476
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 7401089, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL 7401081
7401081

HUBBELL

KELLEMS

STRAIN RELIEF GRIP, 90 MALE, DELUXE CORD GRIP, .37-.50", 3/4" W/MESH
HUBBELL 74011038
74011038

HUBBELL

KELLEMS

STRAIN RELIEF GRIP, MALE, DELUXE CORD GRIP, 2.1-2.3", 3" W/MESH
BREMAS A3203/LMEU-UNIV
A3203/LMEU-UNIV

BREMAS

SAFETY SWITCH DISCON 40AMP 3PHASE 25HP @600VAC HOA
Buy Surplus As Low As
CAN$224.29
Repair Yours
CAN$263.27
EATON CORPORATION DH361UGK
DH361UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DH SERIES, SUB SWITCH, HEAVY DUTY SAFETY DISCONNECT SWITCHES, 3PH, 3 P, 600 V MAX AC, ...
Buy Surplus As Low As
CAN$144.00
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH362UGK
DH362UGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, K SERIES, 600 VAC, 60 AMP, 3 POLE, 3 PHASE, 3 WIRE, SINGLE THROW, NON-FUSIBLE, NEMA 1 ...
Buy Surplus As Low As
CAN$187.00
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DT100NK
DT100NK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, ACCESS/NEUTRAL BLOCK, 30-100A, DT ONLY
Buy Surplus As Low As
CAN$64.00
IN STOCK!
SIEMENS F-353
F-353

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH 100AMP 3POLE 600VAC FUSIBLE NEMA1
Buy Surplus As Low As
CAN$663.89
IN STOCK!
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$157.00
ALLEN BRADLEY 1494V-DHL611
1494V-DHL611

ALLEN BRADLEY

DISCONNECT SWITCH 100AMP 3P 600V FUSIBLE W/HANDLE
Buy New
CAN$837.34
Repair Yours
CAN$559.77
GENERAL ELECTRIC SB322RG
SB322RG

GENERAL ELECTRIC

SB322RG SAFETY SWITCH - GE, 60A, SB, SAFETY SWITCH, 240V, 60 AMP.
Buy Surplus As Low As
CAN$906.12
Repair Yours
CAN$603.60
IN STOCK!
OMRON D4DL1CFCE
D4DL1CFCE

OMRON

SAFE DOOR SW 1NO/1NC 230 VAC
Buy Surplus As Low As
CAN$438.11
Repair Yours
CAN$317.65
SICK WEU-26/2-121
WEU-26/2-121

SICK

SICK OPTIC ELECTRONIC, WEU-26/2-121, WEU262121, 115VAC, PLUG CONNECTOR WITH 1NO / 1NC RELAY OUTPUTS, ...
Buy Surplus As Low As
CAN$509.88
Repair Yours
CAN$369.73
SIEMENS SLID3654G
SLID3654G

SIEMENS

400A 600V 3P FUSIBLE BUS PLUG IP54 W/GND
Buy Surplus As Low As
CAN$9,915.03
Repair Yours
CAN$7,245.08
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
EATON CORPORATION DH362UDK2WR
DH362UDK2WR

EATON CORPORATION

CUTLER HAMMER

60A/3P HD NON-FUSED SWITCH/CROUSE-HINDS RECEPT 600V N12
Buy Surplus As Low As
CAN$4,566.51
Repair Yours
CAN$3,062.64
MAGNETROL 89-7401-122
89-7401-122

MAGNETROL

DISCONTINUED BY MANUFACTURER, INVERTER SWITCH ASSEMBLY, B SERIES, DPDT, 19.6/14.8 A, 120-480 VAC, 24 ...
Buy Surplus As Low As
CAN$861.27
Repair Yours
CAN$566.02
SIEMENS HF362R
HF362R

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, FUSIBLE, 60 AMP, 3-POLE, 600 VAC,
Buy Surplus As Low As
CAN$909.83
Repair Yours
CAN$382.76
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!