Home
 > 
Electrical Products
 > 
Lug/Connector
 > 
HUBBELL
 > 
KELLEMS
 > 
74011046

74011046

Manufactured by HUBBELL KELLEMS

HUBBELL 74011046
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • 74011046
  • STRAIN RELIEF GRIP
  • 90 MALE
  • DELUXE CORD GRIP
  • 1.1-1.2"
  • 1.50" W/MESH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #74011046
CategoryElectrical Products
SubcategoryLug/Connector
If you need a specific firmware or series relating to 74011046, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 210956985
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 210958510
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 210958840
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 210959491
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 74011046, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL 74011042
74011042

HUBBELL

KELLEMS

STRAIN RELIEF GRIP, 90 MALE, DELUXE CORD GRIP, 1.1-1.2", 1.25" W/MESH
HUBBELL 74011049
74011049

HUBBELL

KELLEMS

STRAIN RELIEF GRIP, 45 MALE, DELUXE CORD GRIP, .50-.62", 3/4" W/MESH
EATON CORPORATION DH222NGK
DH222NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH
Buy Surplus As Low As
CAN$328.96
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH222NRK
DH222NRK

EATON CORPORATION

CUTLER HAMMER

FUSED SAFETY SWITCH, 60 A, NEMA 3R, PAINTED GALVANIZED STEEL, NEUTRAL, TWO-POLE, THREE-WIRE, 240 V, ...
Buy Surplus As Low As
CAN$1,855.61
Repair Yours
CAN$769.20
IN STOCK!
ALLEN BRADLEY 440N-G02001
440N-G02001

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, 250VAC 2A REED 1 N.C., REED, NO A ...
Buy Surplus As Low As
CAN$251.20
IN STOCK!
ALLEN BRADLEY 440N-G02094
440N-G02094

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, NON-CONTACT, 24 VDC, 1 AMP, GUARDMASTER, 1 NORMALLY OPEN AUXILLARY CONTACT, 4-PIN, MICRO QUI ...
Buy Surplus As Low As
CAN$231.76
IN STOCK!
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$231.76
ALLEN BRADLEY 440N-G02096
440N-G02096

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC, 1 AMP REED CONTACT 1 ...
Buy Surplus As Low As
CAN$231.76
ALLEN BRADLEY 440N-S32039
440N-S32039

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, SIPHA, 9MM SENSING, 1 N.O. & 1 N.C., 1 N.O. AUX, REED, STANDARD ACTUATOR, PVC CA ...
Buy Surplus As Low As
CAN$157.00
EATON CORPORATION DG321NGB
DG321NGB

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, DISCONNECT, 30 AMP, 3 POLE, 240 VAC, NEMA 1, SURFACE MOUNT
Buy Surplus As Low As
CAN$192.89
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DG321URB
DG321URB

EATON CORPORATION

CUTLER HAMMER

DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, ...
Buy Surplus As Low As
CAN$266.90
Repair Yours
CAN$250.00
IN STOCK!
EUCHNER NZ1HS31319CGMMF
NZ1HS31319CGMMF

EUCHNER

SAFETY SWITCH 073508
Buy Surplus As Low As
CAN$186.91
Repair Yours
CAN$254.44
SICK 7023601
7023601

SICK

115 VAC, PLUG CONNECTOR, MINI
Buy Surplus As Low As
CAN$503.90
Repair Yours
CAN$368.57
SICK 1015730
1015730

SICK

24 VDC, PLUG CONNECTOR, EUROPEAN, KEYED E/4
Buy Surplus As Low As
CAN$391.76
Repair Yours
CAN$283.81
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,700.88
Repair Yours
Contact Us
ALLEN BRADLEY 440K-T11148
440K-T11148

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH
Buy Surplus As Low As
CAN$96.22
EATON CORPORATION DH362UDK2WR
DH362UDK2WR

EATON CORPORATION

CUTLER HAMMER

60A/3P HD NON-FUSED SWITCH/CROUSE-HINDS RECEPT 600V N12
Buy Surplus As Low As
CAN$4,566.51
Repair Yours
CAN$3,062.64
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!