Home
 > 
Components
 > 
Connector/Terminal/Pin
 > 
HUBBELL
 > 
KELLEMS
 > 
CR15I

CR15I

Manufactured by HUBBELL KELLEMS

HUBBELL CR15I
representative photo
click to zoom
Weight: 0.14 kgs
Estimated Value - CAN$3.99
Save as much as 50%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • CR15I
  • CONN
  • MAINS RCPT
  • 15A
  • 125V
  • IVORY
  • CONNECTOR TYPE:POWER ENTRY
  • CURRENT RATING:15A
  • CONNECTOR COLOUR:IVORY
  • CONNECTOR BODY MATERIAL:-
  • VOLTAGE RATING VAC:125V
  • PRODUCT RANGE:-
  • CONNECTOR MOUNTING:PANEL MOUNT
  • GENDER:RECEPTACLE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CR15I
CategoryComponents
SubcategoryConnector/Terminal/Pin
If you need a specific firmware or series relating to CR15I, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.43
SKU: 4795114
Save Up To CAN$0.56!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.68
SKU: 4795115
Save Up To CAN$1.42!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$2.33
SKU: 4795116
Save Up To CAN$1.78!
8 in US

Refurbished (Used, Repaired & Tested)

CAN$2.12
SKU: 4795117
Save Up To CAN$1.99!
o
Rush Available
1 in US
If you need a specific firmware or series relating to CR15I, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL C504P24J6DESN
C504P24J6DESN

HUBBELL

CABLE ASSEMBLY, CAT5, 6 FEET LENGTH, YELLOW
Buy Surplus As Low As
CAN$11.37
Repair Yours
Contact Us
HUBBELL CR20-B
CR20-B

HUBBELL

BRYANT

RECEPTACLE, DUPLEX, 2 POLE, 20 AMP, 120V, BROWN
Buy Surplus As Low As
CAN$13.77
IN STOCK!
BANNER ENGINEERING Q85VR3LP
Q85VR3LP

BANNER ENGINEERING

ELECTROMECHANICAL RELAY, SPDT, 80 MM - 4.6 M, 12-240 VDC, 24-240 VAC, Q85 SERIES, (31213)
Buy Surplus As Low As
CAN$196.71
IN STOCK!
KEYENCE CORP PZ-V13P
PZ-V13P

KEYENCE CORP

PHOTOELECTRIC SENSOR, SQAURE, REFLECTIVE LED, PNP, RED
Buy Surplus As Low As
CAN$222.05
IN STOCK!
MAC VALVES INC 712C-12-PI-111CA
712C-12-PI-111CA

MAC VALVES INC

SOLENOID VALVE, 700 SERIES, 4-WAY, SINGLE OPERATOR, 1/4 INCH PORT SIZE, INTERNAL PILOT AIR, 110-120 ...
Buy Surplus As Low As
CAN$125.00
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE4-124
3NE4-124

SIEMENS

FUSE, SITOR, 160A, 1000 VAC, SIZE 0
Buy Surplus As Low As
CAN$104.00
IN STOCK!
SIEMENS 3NE4330-6B
3NE4330-6B

SIEMENS

SITOR FUSE-LINK, 315A, AC 800V, 440VDC, WITH FEMALE THREAD ON BOTH SIDES, FRONT INDICATOR
Buy Surplus As Low As
CAN$239.00
IN STOCK!
SIEMENS 3NE4337
3NE4337

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 710 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$257.00
SIEMENS 3NE8024-1
3NE8024-1

SIEMENS

FUSE LINK, SITOR, 160 AMP, 690 VAC, 440 VDC, NH00, FRONT INDICATOR, WITH BLADE CONTACTS, REPLACEMENT ...
Buy Surplus As Low As
CAN$93.00
IN STOCK!
SIEMENS 3NE1225-0
3NE1225-0

SIEMENS

FUSE LINK, SITOR, 200 AMP, 690 VAC, 250 VDC, FRONT INDICATOR, WITH BLADE CONTACTS, CLASS GS
Buy Surplus As Low As
CAN$129.00
IN STOCK!
SIEMENS 6SY70000AC20
6SY70000AC20

SIEMENS

FUSE LINK, 800A,660V, DI CS MC MASTERDRIVE LV SPARES
Buy Surplus As Low As
CAN$3,153.37
SIEMENS 3NA3136
3NA3136

SIEMENS

FUSE LINK, LV HRC, 160 AMP, 500 VAC, 440 VDC, BLADE TAG TYPE, 75 MM BODY LENGTH, 30 MM BODY WIDTH
Buy Surplus As Low As
CAN$21.00
IN STOCK!
SIEMENS 3NA3360
3NA3360

SIEMENS

FUSE LINK, 400 AMP, 500 VAC, 440 VDC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$68.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$196.71
IN STOCK!
SIEMENS 3NA6144
3NA6144

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 250 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$44.00
IN STOCK!
SIEMENS 3NA3005
3NA3005

SIEMENS

FUSE ELEMENT, LV HRC, NH0, IN: 16 A, GG, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$32.00
IN STOCK!
SIEMENS 3NA7144
3NA7144

SIEMENS

LV HRC FUSE ELEMENT, FUSE SIZE: NH1, 250 AMP, 500 VAC, FUSE SPEED F, GG APPLICATION, BLADED CENTERED ...
Buy Surplus As Low As
CAN$38.00
IN STOCK!
SIEMENS 3ND1372
3ND1372

SIEMENS

LV HRC FUSE ELEMENT, NH3, IN: 630 A, AM, UN AC: 690 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$216.00
IN STOCK!
SIEMENS 3NA3804
3NA3804

SIEMENS

ITE SIEMENS

HRC FUSE ELEMENT, NH000, 4 AMP, GG, 500 VAC, 250 VDC, LOW VOLTAGE, FRONT INDICATOR, LIVE GRIP LUGS
Buy Surplus As Low As
CAN$29.81
IN STOCK!