Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
HUBBELL
 > 
KELLEMS
 > 
CS8375

CS8375

Manufactured by HUBBELL KELLEMS

HUBBELL CS8375
HUBBELL CS8375
HUBBELL CS8375
HUBBELL CS8375
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$369.71
Save as much as 51%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • CS8375
  • CONN
  • MAINS PLUG
  • 50A
  • 250V
  • 3P4W
  • CONNECTOR TYPE:POWER ENTRY
  • CURRENT RATING:50A
  • CONNECTOR COLOUR:-
  • CONNECTOR BODY MATERIAL:STEEL BODY
  • VOLTAGE RATING VAC:250V
  • PRODUCT RANGE:-
  • CONNECTOR MOUNTING:PANEL MOUNT
  • GENDER:PLUG ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CS8375
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to CS8375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$307.76
SKU: 11640359
Save Up To CAN$61.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$242.23
SKU: 11640360
Save Up To CAN$138.57!
2 in US

Never Used Radwell Packaging (Surplus)

CAN$209.34
SKU: 11640361
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$191.39
SKU: 11640362
Save Up To CAN$189.40!
3 in US
If you need a specific firmware or series relating to CS8375, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL CS8364C
CS8364C

HUBBELL

BRYANT

TWIST LOCK CONNECTOR BODY, 3P4W, 50A, 250V; CONNECTOR TYPE:ELECTRICAL AC POWER; CURRENT RATING:50A; ...
Buy Surplus As Low As
CAN$200.36
IN STOCK!
HUBBELL CS8464C
CS8464C

HUBBELL

LOCKING CONNECTOR, 50 AMP, 3PH, 480V
Buy Surplus As Low As
CAN$290.08
IN STOCK!
ALLEN BRADLEY 440N-G02099
440N-G02099

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, QUICK DISCONNECT, 24 VDC. S, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, 6 PIN ...
Buy Surplus As Low As
CAN$358.86
GENERAL ELECTRIC TDV3
TDV3

GENERAL ELECTRIC

DOOR HARDWARE 3RD POINT ROLLER LATCH
Buy Surplus As Low As
CAN$137.56
Repair Yours
CAN$253.21
IN STOCK!
SIEMENS NF354
NF354

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 200AMP, 3POLE, 600VAC, NON-FUSED, NEMA-1
Buy Surplus As Low As
CAN$2,063.45
Repair Yours
CAN$1,380.00
IN STOCK!
EATON CORPORATION DG321URB
DG321URB

EATON CORPORATION

CUTLER HAMMER

DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, ...
Buy Surplus As Low As
CAN$266.90
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH263FDK
DH263FDK

EATON CORPORATION

CUTLER HAMMER

100A/2P HD FUSIBLE SAFETY SWITCH 600V NEMA 12
Buy Surplus As Low As
CAN$1,658.24
OMRON D4DL1DFCE
D4DL1DFCE

OMRON

SAFE DOOR SW 2NC 230VAC
Buy Surplus As Low As
CAN$438.11
Repair Yours
CAN$317.65
SICK WEU262211
WEU262211

SICK

230 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEAN, KEYED G/2
Buy Surplus As Low As
CAN$783.51
Repair Yours
CAN$566.31
SICK WEU262221A01
WEU262221A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$783.51
Repair Yours
CAN$566.31
ALLEN BRADLEY 440N-S32024
440N-S32024

ALLEN BRADLEY

GUARDMASTER LTD

INTERLOCK SWITCH, NON CONTACT, HOUSING S3, 1 N.C. & 1 N.O. SAFETY CONTACTS, NO AUXILIARY CONTACTS, 4 ...
Buy Surplus As Low As
CAN$104.67
GENERAL ELECTRIC TC2228
TC2228

GENERAL ELECTRIC

SAFETY SWITCH, MODEL 5, MANUAL TOGGLE TYPE, 240 VAC, 20 AMP, 2 POLE, 20AMP, TYPE RB
Buy Surplus As Low As
CAN$237.75
IN STOCK!
OMRON D4BL-K3
D4BL-K3

OMRON

SAFETY SWITCH, INTERLOCK, D4BL SERIES, TYPE:KEY, MOUNTING STYLE: SCREW, RED
Buy Surplus As Low As
CAN$89.72
OMRON D4DH35BC
D4DH35BC

OMRON

HINGED SAFE SW/ARM 1VR 1NO/1NC
Buy Surplus As Low As
CAN$139.06
SICK 6022529
6022529

SICK

STANDARD DUTY, M20 CONDUIT ENTRY, 2 NC
Buy Surplus As Low As
CAN$67.29
SIEMENS GF321NR
GF321NR

SIEMENS

SAFETY SWITCH, 30AMP, 3POLE, 240VAC, FUSED
Buy Surplus As Low As
CAN$89.72
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF361S
HNF361S

SIEMENS

ITE SIEMENS

HNF361S SAFETY SWITCH, 30A, HNF, SAFETY SWITCH, 600V, 30 AMP
Buy Surplus As Low As
CAN$1,459.43
Repair Yours
CAN$973.20
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!