Home
 > 
Electrical Products
 > 
Wall Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBL1381

HBL1381

Manufactured by HUBBELL KELLEMS

HUBBELL HBL1381
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$233.98
Save as much as 48%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBL1381
  • SWITCH
  • TOGGLE
  • SPDT
  • 15A
  • 277VAC
  • SWITCH OPERATION:PUSH-PULL
  • CONTACT CONFIGURATION:SPDT
  • ILLUMINATION:NON ILLUMINATED
  • PRODUCT RANGE:-
  • CONTACT CURRENT MAX:15A
  • SWITCH MOUNTING:PANEL MOUNT
  • CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBL1381
CategoryElectrical Products
SubcategoryWall Switch
If you need a specific firmware or series relating to HBL1381, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$208.35
SKU: 11640603
Save Up To CAN$25.64!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$163.93
SKU: 11640604
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$143.06
SKU: 11640605
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$129.65
SKU: 11640606
Save Up To CAN$111.35!
o
Rush Available
3 in US
If you need a specific firmware or series relating to HBL1381, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HBL1372D
HBL1372D

HUBBELL

KELLEMS

WIRING DEVICE, NEMA 1, 30AMP 600V MAX, 1 OR 3 PHASE
Buy Surplus As Low As
CAN$154.99
IN STOCK!
HUBBELL HBL1381I
HBL1381I

HUBBELL

KELLEMS

TOG, 15A 120/277V, SPDT CNTR OFF, IV
Buy Surplus As Low As
CAN$129.65
GENERAL ELECTRIC THN3361J
THN3361J

GENERAL ELECTRIC

SAFETY SWITCH, NEMA 12, NON-FUSILBLE, 30AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$961.21
Repair Yours
CAN$643.20
IN STOCK!
EATON CORPORATION DH222NGK
DH222NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH
Buy Surplus As Low As
CAN$827.09
Repair Yours
CAN$553.20
IN STOCK!
EATON CORPORATION DH321FGK
DH321FGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 30A/3P, HD, FUSIBLE, 240V, NEMA 1
Buy Surplus As Low As
CAN$84.94
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS 12BA106606
12BA106606

SIEMENS

FURNAS ELECTRIC CO

SWITCH START/STOP 3PHASE 2HP
Buy Surplus As Low As
CAN$89.42
SIEMENS NFR352
NFR352

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 60A, 3POLE, 600VAC, NON-FUSED, NEMA-3R
Buy Surplus As Low As
CAN$782.38
Repair Yours
CAN$570.90
SIEMENS HF322N
HF322N

SIEMENS

LOW VOLTAGE CIRCUIT PROTECTION HEAVY DUTY SAFETY SWITCH, 3 POLE, 3 FUSE, 240 VAC, 60 AMP, SOLID NEUT ...
Buy Surplus As Low As
CAN$223.45
Repair Yours
CAN$250.00
IN STOCK!
ALLEN BRADLEY 440N-C02067
440N-C02067

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 07/31/2009, SAFETY SWITCH, 1 AMP, 24 VDC, 1 NC/1NO, 3 M, CABLE IP67
Buy Surplus As Low As
CAN$524.57
IN STOCK!
ALLEN BRADLEY 440N-G02002
440N-G02002

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT, FERROGARD, SWITCH AND ACTUATOR, 250 VAC, 2 AMP MAX SWITCHING CAPABILITY, ...
Buy Surplus As Low As
CAN$271.23
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DH263FDK
DH263FDK

EATON CORPORATION

CUTLER HAMMER

100A/2P HD FUSIBLE SAFETY SWITCH 600V NEMA 12
Buy Surplus As Low As
CAN$1,652.69
OMRON D4DL1DFCE
D4DL1DFCE

OMRON

SAFE DOOR SW 2NC 230VAC
Buy Surplus As Low As
CAN$436.64
Repair Yours
CAN$316.59
SICK WEU26/2-132A01
WEU26/2-132A01

SICK

24 VDC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$561.04
SICK WEU262222
WEU262222

SICK

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 114 VAC, PLUG CONNECTOR WITH 2NO RELAY OUTPUTS, EUROPEA ...
Buy Surplus As Low As
CAN$768.97
Repair Yours
CAN$543.18
SIEMENS NF357DTK
NF357DTK

SIEMENS

ITE SIEMENS

800A SS SAFETY SW
Buy Surplus As Low As
CAN$31,594.82
Repair Yours
Contact Us
EATON CORPORATION 10-2553-4
10-2553-4

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, SWITCH RESET, 3 POLE
Buy Surplus As Low As
CAN$536.49
Repair Yours
CAN$393.58
OMRON A104E31
A104E31

OMRON

SAFETY SWITCHES USERS GU
Buy Surplus As Low As
CAN$5.69
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!