Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBL3100R7W

HBL3100R7W

Manufactured by HUBBELL KELLEMS

HUBBELL HBL3100R7W
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,424.49
Save as much as 52%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBL3100R7W
  • POWER ENTRY CONNECTOR
  • RECEPTACLE
  • 2P3W
  • 100A 480V
  • CURRENT RATING:100A
  • VOLTAGE RATING VAC:480V
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ELECTRICAL CONNECTOR GENDER:OUTLET
  • PIN CONFIGURATION:2P+E / 2P3W
  • CONNECTOR COLOUR:RED
  • IP RATING:IP67ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBL3100R7W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBL3100R7W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,177.51
SKU: 11641617
Save Up To CAN$246.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$921.82
SKU: 11641618
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$800.68
SKU: 11641619
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$728.29
SKU: 11641620
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$492.00
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HBL3100R7W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HBL3100R6W
HBL3100R6W

HUBBELL

KELLEMS

PIN AND SLEEVE DEVICE, RECPT, 2P3W, 100/125A, 220-250V, 4X/69K
Buy Surplus As Low As
CAN$728.29
HUBBELL HBL3100RS1W
HBL3100RS1W

HUBBELL

KELLEMS

PIN AND SLEEVE, INSULGRIP, RECEPTACLE, 2P3W, 100A 600V, S1
Buy Surplus As Low As
CAN$650.00
ALLEN BRADLEY 440G-T27183
440G-T27183

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH,TLS-GD2,POWER TO RELEASE,24V ACDC,2 N.C.,2 N.C. SAFETY, 1 N.O AUX,2 N.C. SAFETY CONTACTS,BREA ...
Buy Surplus As Low As
CAN$443.18
Repair Yours
CAN$295.39
IN STOCK!
ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$150.68
IN STOCK!
SIEMENS 3SE3200-0XB
3SE3200-0XB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER 23.03.2005, LIMIT SWITCH, INTERLOCK, 10 AMP, 230V AC, IP65, MOULDED-PLA ...
Buy Surplus As Low As
CAN$97.50
IN STOCK!
ALLEN BRADLEY 440G-T27178
440G-T27178

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS GD2, POWER TO LOCK, 110V ACDC, 1 N.C. 1 N.O., 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$651.48
Repair Yours
CAN$314.89
IN STOCK!
OMRON D4BL-3CRA
D4BL-3CRA

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR LOCK SWITCH, 2 NC / 1 NO, 10 AMP, CONTACT VOLTAGE AC MAX: ...
Buy Surplus As Low As
CAN$709.09
Repair Yours
CAN$485.83
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$283.64
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$101.93
IN STOCK!
ALLEN BRADLEY 440K-T11214
440K-T11214

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN 5,GD2 METAL HEAD,2 N.C. SAFETY,1 N.O. AUX,STANDARD ACTUATOR,QD,PLASTIC
Buy Surplus As Low As
CAN$153.64
ALLEN BRADLEY 440N-G02083
440N-G02083

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, 24 VDC, 1 AMP, 2 N.C. SAFETY, 1 N.O AUX, REED, STANDARD ACTUATOR, PVC ...
Buy Surplus As Low As
CAN$347.16
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$75.34
IN STOCK!
EUCHNER NZ1VZ518E
NZ1VZ518E

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, COMPLETE UNIT, SLIDE TYPE, 10AMP, 250VA
Buy Surplus As Low As
CAN$159.55
OMRON D4DS-35FS
D4DS-35FS

OMRON

DISCONTINUED BY MANUFACTURER, SAFETY DOOR SWITCH, 2 AMP, 400 VOLT, 1 NC/1 NO, W/O KEY
Buy Surplus As Low As
CAN$310.23
IN STOCK!
SCHMERSAL AZ 16-03ZVRK-M20
AZ 16-03ZVRK-M20

SCHMERSAL

SOLENOID INTERLOCK SAFETY SWITCH, 3 SAFETY CONTACTS, 230 VAC / 24 VDC, 4 AMP, NORMALLY CLOSED, 3X M2 ...
Buy Surplus As Low As
CAN$110.00
Repair Yours
CAN$250.00
IN STOCK!
UTC FIRE & SECURITY COMPANY 115-7Y-12K
115-7Y-12K

UTC FIRE & SECURITY COMPANY

SENTROL

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$88.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!