Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBL4100R12W

HBL4100R12W

Manufactured by HUBBELL KELLEMS

HUBBELL HBL4100R12W
representative photo
click to zoom
Weight: 1.81 kgs
Estimated Value - CAN$1,644.50
Save as much as 52%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBL4100R12W
  • CURRENT RATING:100A
  • VOLTAGE RATING VAC:250V
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ELECTRICAL CONNECTOR GENDER:OUTLET
  • PIN CONFIGURATION:3P+E / 3P4W
  • CONNECTOR COLOUR:ORANGE
  • IP RATING:IP67
  • PRODUCT RANGE:WATERTIGHT
  • GENDER:RECEPTACLE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBL4100R12W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBL4100R12W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,359.66
SKU: 11648669
Save Up To CAN$284.84!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,065.11
SKU: 11648670
Save Up To CAN$628.73!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$924.77
SKU: 11648671
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$840.57
SKU: 11648672
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$567.60
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HBL4100R12W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HBL4100PS2WR
HBL4100PS2WR

HUBBELL

KELLEMS

POWER ENTRY CONNECTOR, PLUG, 3P4W, 200A 2000V; CURRENT RATING:100A; VOLTAGE RATING VAC:600V; CONNECT ...
Buy Surplus As Low As
CAN$1,032.61
Repair Yours
CAN$733.49
HUBBELL HBL4100R5W
HBL4100R5W

HUBBELL

KELLEMS

IEC PIN AND SLEEVE RECEPTACLE, INDUSTRIAL GRADE, FEMALE RECEPTACLE, 100A, 3-PHASE DELTA ,600V AC, 3- ...
Buy Surplus As Low As
CAN$840.57
ALLEN BRADLEY 440K-C21034
440K-C21034

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 09/29/2010, SAFETY SWITCH, 2-NORMALLY CLOSED CONTACTS, 10 AMP THERMAL C ...
Buy Surplus As Low As
CAN$150.68
IN STOCK!
ALLEN BRADLEY 440K-T11088
440K-T11088

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, INTERLOCK TROJAN 5, IP67
Buy Surplus As Low As
CAN$105.62
ALLEN BRADLEY 440K-T11203
440K-T11203

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TROJAN 5, TONGUE INTERLOCK, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFOR ...
Buy Surplus As Low As
CAN$103.41
IN STOCK!
ALLEN BRADLEY 440N-G02098
440N-G02098

ALLEN BRADLEY

GUARDMASTER LTD

CONTACT SWITCH, NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$354.54
Repair Yours
CAN$314.77
SICK I-10-E0241
I-10-E0241

SICK

SAFETY INTERLOCK SWITCH
Buy Surplus As Low As
CAN$169.89
Repair Yours
CAN$252.56
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-T11336
440K-T11336

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK SWITCH, TROJAN 5, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, STANDARD A ...
Buy Surplus As Low As
CAN$88.64
IN STOCK!
ALLEN BRADLEY 440N-G02092
440N-G02092

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, FERROGARD, NON CONTACT, 24 VDC, 1 AMP, MAGNETIC, AUX N.O, ACTUATOR N.C, 2 METER PVC C ...
Buy Surplus As Low As
CAN$221.59
Repair Yours
CAN$250.00
ALLEN BRADLEY 440G-A27143
440G-A27143

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH ACTUATOR, FULLY FLEX, ADJUSTING SCREWS, FOR USE WITH TLS-GD2 INTERLOCK SAFETY SWITCH, BLACK, ...
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 440G-MT47048
440G-MT47048

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, POWER TO RELEASE, 24V ACDC, 2 N.C. SAFETY, 2 N.O AUX, 2 N.C. SAFETY CONTACTS, BREA ...
Buy Surplus As Low As
CAN$509.66
Repair Yours
CAN$341.28
ALLEN BRADLEY 802F-S62P2
802F-S62P2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SAFETY SWITCH, 10 AMP, 500 VAC
Buy Surplus As Low As
CAN$141.82
IN STOCK!
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$48.75
IN STOCK!
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
SCHMERSAL BPS 300
BPS 300

SCHMERSAL

SAFETY SWITCH, ACTUATOR TYPE: MAGNETIC, PLASTIC, WIDTH: 15 MM, LENGTH: 30 MM DIAMETER, IP67
Buy Surplus As Low As
CAN$29.00
IN STOCK!
SCHMERSAL AZ 16-12ZVRK-M20
AZ 16-12ZVRK-M20

SCHMERSAL

SAFETY INTERLOCK SWITCH, 4 AMP, 230 VAC, 1 NO / 2 NC, 6 KV, ACTUATOR ORDERED SEPARATELY
Buy Surplus As Low As
CAN$110.00
IN STOCK!
LUTRON NTLV-1000-WH
NTLV-1000-WH

LUTRON

DIMMER SWITCH, 120VAC, 60HZ, 1000VA, WHITE
Buy Surplus As Low As
CAN$332.39
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!