Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBL520R5W

HBL520R5W

Manufactured by HUBBELL KELLEMS

HUBBELL HBL520R5W
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$771.62
Save as much as 56%
Last Value Update: 2024-04-03
Product Description
Warranty

Description

  • HBL520R5W
  • POWER ENTRY CONNECTOR
  • RECEPTACLE
  • 4P5W
  • 20A 3PH 347/600V
  • CURRENT RATING:20A
  • VOLTAGE RATING VAC:600V
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ELECTRICAL CONNECTOR GENDER:OUTLET
  • PIN CONFIGURATION:4P+E / 4P5W
  • CONNECTOR COLOUR:BLACK ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBL520R5W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBL520R5W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$579.43
SKU: 11644567
Save Up To CAN$192.19!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$455.00
SKU: 11644568
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$394.43
SKU: 11644569
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$358.98
SKU: 11644570
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$250.00
Minimum Repair Price is CAN$250.00
o
Rush Available
If you need a specific firmware or series relating to HBL520R5W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HBL520P7W
HBL520P7W

HUBBELL

KELLEMS

PIN AND SLEEVE DEVICE, IEC, PLUG, 4P5W, 20A 277/480V, 4X/69K
Buy Surplus As Low As
CAN$332.39
Repair Yours
CAN$252.49
HUBBELL HBL520R7W
HBL520R7W

HUBBELL

KELLEMS

PIN AND SLEEVE DEVICE, IEC, RECP, 4P5W, 20A 277/480V, 4X/69K
Buy Surplus As Low As
CAN$358.98
ALLEN BRADLEY 440K-T11088
440K-T11088

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, INTERLOCK TROJAN 5, IP67
Buy Surplus As Low As
CAN$105.62
ALLEN BRADLEY 800H-FRXMQ24RA7
800H-FRXMQ24RA7

ALLEN BRADLEY

PUSH BUTTON, 30.5 MM, 3-POSITION, PUSH-PULL, ILLUMINATEDPLASTIC, TYPE 4/4X/13NO GUARDSMUSHROOM HEAD ...
Buy Surplus As Low As
CAN$268.86
IN STOCK!
EATON CORPORATION C321KM60K16B
C321KM60K16B

EATON CORPORATION

CUTLER HAMMER

FREEDOM NEMA MECHANICAL INTERLOCK, FREEDOM ACCESSORY, REVERSING KIT, USED ON STARTER AND CONTACTORS, ...
Buy Surplus As Low As
CAN$72.00
IN STOCK!
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$204.75
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 440N-C02078
440N-C02078

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER 2009-07-30, SAFETY SWITCH, 6 METER CABLE, 1 AMP, 24 VDC
Buy Surplus As Low As
CAN$264.06
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SI-LS42DMMHF
SI-LS42DMMHF

BANNER ENGINEERING

SOLENOID LOCK, 60094, FLEXIBLE IN-LINE, 24 V AC/DC, CONTACT CONFIGURATION: 2 NC 1 NC/1 NO, DIMENSION ...
Buy Surplus As Low As
CAN$375.23
Repair Yours
CAN$265.21
HONEYWELL S89F-1098
S89F-1098

HONEYWELL

RESIDEO

DIRECT SPARK IGNITION MODULE, 24VAC, NATURAL OR LP GAS, 2 SECOND FLAME FAILURE RESPONSE TIME, 0.8 SE ...
Buy Surplus As Low As
CAN$360.45
IN STOCK!
SCHMERSAL AZM-160-23-YRPK-24DC
AZM-160-23-YRPK-24DC

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY SOLENOID INTERLOCK SWITCH
Buy Surplus As Low As
CAN$620.45
Repair Yours
CAN$420.00
SCHMERSAL TESZ1102/30
TESZ1102/30

SCHMERSAL

DISCONTINUED BY MANUFACTURER, SAFETY HINGE, SAFETY SWITCH FOR HINGED GUARDS, (101030045), REPLACED B ...
Buy Surplus As Low As
CAN$943.98
Repair Yours
CAN$579.60
IN STOCK!
ALLEN BRADLEY 40495-462-09
40495-462-09

ALLEN BRADLEY

INTERLOCK SWITCH, 600 VAC, SIZES 3/4/5, HEAVY DUTY, RENEWAL PART
Buy Surplus As Low As
CAN$283.64
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-C21037
440K-C21037

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK, CONTROL, 2 NC, 250 V AC, 2 AMP
Buy Surplus As Low As
CAN$124.09
ALLEN BRADLEY 800F-X01
800F-X01

ALLEN BRADLEY

CONTACT BLOCK, NO LATCH, FRONT MOUNT, 22.5 MM, 1 N/C, 10 AMP, 690 VAC, MOUNTABLE
Buy Surplus As Low As
CAN$12.56
IN STOCK!
EATON CORPORATION E48M1K1
E48M1K1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, 1NO/1NC,10 AMP AT 240 VAC, REPLACED BY E48M1K1A
Buy Surplus As Low As
CAN$438.75
IN STOCK!
EEC AEG ED1-3BE1SD-RG
ED1-3BE1SD-RG

EEC AEG

SAFETY DOOR INTERLOCK 3POLE 25AMP 600V
Buy Surplus As Low As
CAN$94.55
OMRON D2D-2000
D2D-2000

OMRON

SWITCH, SAFETY INTERLOCK, SPDT-1NO, SPDT-NC, QUICK CONNECT, SOLDER, 250 V, 10 A
Buy Surplus As Low As
CAN$13.30
Repair Yours
CAN$250.00
IN STOCK!
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!