Home
 > 
Panel Accessories
 > 
Protection Cover
 > 
HUBBELL
 > 
KELLEMS
 > 
HBLDS3RCP

HBLDS3RCP

Manufactured by HUBBELL KELLEMS

HUBBELL HBLDS3RCP
HUBBELL HBLDS3RCP
HUBBELL HBLDS3RCP
HUBBELL HBLDS3RCP 0
HUBBELL HBLDS3RCP 1
HUBBELL HBLDS3RCP 2
representative photo
click to zoom
Weight: 0.32 kgs
Estimated Value - CAN$601.89
Save as much as 60%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBLDS3RCP
  • DISCONNECT SWITCH W/LED
  • 3P
  • 30A
  • 600VAC
  • NO. OF POLES:3 POLE
  • CONTACT VOLTAGE AC MAX:600V
  • CONTACT CURRENT AC MAX:30A
  • IP / NEMA RATING:-
  • SWITCH DISCONNECTOR TERMINAL STYLE:SCREW
  • SWITCH DISCONNECTOR MOUNTNG TYPE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBLDS3RCP
CategoryPanel Accessories
SubcategoryProtection Cover
If you need a specific firmware or series relating to HBLDS3RCP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$497.72
SKU: 82437561
Save Up To CAN$104.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$307.59
SKU: 82437562
Save Up To CAN$312.36!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$281.96
SKU: 82437563
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$256.32
SKU: 82437564
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HBLDS3RCP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL 2001512500210
2001512500210

HUBBELL

2001512500210
Buy Surplus As Low As
CAN$199.69
HUBBELL GFTWRST82SNAPW
GFTWRST82SNAPW

HUBBELL

15A COMM HG SELF TEST TAMPER/WEATHER RESISTANT SNAP GFR WH
Buy Surplus As Low As
CAN$101.34
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.13
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,725.63
IN STOCK!
LITTELFUSE FLQ-5
FLQ-5

LITTELFUSE

FUSE, FLQ SERIES, 5 AMP, 500 VAC, TIME DELAY, MIDGET
Buy Surplus As Low As
CAN$19.37
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$119.22
IN STOCK!
GENERAL ELECTRIC 9F60LJD506
9F60LJD506

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, 170AMP, TYPE EJ-2D, 5.08KV, CURVE 6R
Buy Surplus As Low As
CAN$2,208.55
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$199.69
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$394.25
IN STOCK!
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRN-3
FRN-3

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 3 AMP
Buy Surplus As Low As
CAN$22.35
IN STOCK!
EATON CORPORATION RES-100
RES-100

EATON CORPORATION

COOPER BUSSMANN

FUSE, RENEWABLE, SUPER LAG, 100 AMP, 600 VAC, 10 KA
Buy Surplus As Low As
CAN$204.16
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ALLEN BRADLEY AK-U0-RJ45-TB2P
AK-U0-RJ45-TB2P

ALLEN BRADLEY

DRIVE CONNECTOR KIT, POWERFLEX, RJ45 TERMINAL BLOCK, 2 POSITION, (2) 120 OHM TERMINATING RESISTORS, ...
Buy Surplus As Low As
CAN$29.81
ALLEN BRADLEY AK-R2-360P500
AK-R2-360P500

ALLEN BRADLEY

DYNAMIC BRAKE RESISTOR KIT, POWERFLEX 70, DYNAMIC BRAKE, 360OHM, 86W POWERFLEX-70, POWERFLEX 70 DYNA ...
Buy Surplus As Low As
CAN$406.84
IN STOCK!
EATON CORPORATION 10250T2P
10250T2P

EATON CORPORATION

CUTLER HAMMER

CONTACT BLOCK, FOR PUSHBUTTON, 2NO, 0.5 AMP, ELECTRICAL SWITCH, 120 VAC/VDC, PRESSURE TERMINAL, 30-1 ...
Buy Surplus As Low As
CAN$61.10
IN STOCK!