Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBLS330R4W

HBLS330R4W

Manufactured by HUBBELL KELLEMS

HUBBELL HBLS330R4W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - Call: 1.855.752.9393
Product Description
Warranty

Description

  • HBLS330R4W
  • PIN AND SLEEVE DEVICE
  • IEC
  • SW RECP
  • 2P3W
  • 30A 125V
  • WT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBLS330R4W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBLS330R4W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

Call For Pricing
SKU: 210962365
Call 1.855.752.9393 for Availability
or send us a message

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

Call For Pricing
SKU: 210962381
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

Call For Pricing
SKU: 210962497
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

Call For Pricing
SKU: 210962581
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HBLS330R4W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL HBLS330P7W
HBLS330P7W

HUBBELL

KELLEMS

PIN AND SLEEVE DEVICE, IEC, PLUG, 2P3W, 30A 480V, 4X/IP69K
HUBBELL HBLS4100C5W
HBLS4100C5W

HUBBELL

KELLEMS

PIN AND SLEEVE DEVICE, IEC, SW C, 3P4W, 100A 3P 600V, 4X/69K
ALLEN BRADLEY 440K-T11088
440K-T11088

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, INTERLOCK TROJAN 5, IP67
Buy Surplus As Low As
CAN$106.55
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.36
BANNER ENGINEERING SI-QS75MRHC
SI-QS75MRHC

BANNER ENGINEERING

46701 - FLAT PACK SWITCH: HORIZONTAL RADIUS; ACTUATOR POSITION: FRONT TOP OR BACK; CONTACT CONFIGURA ...
Buy Surplus As Low As
CAN$114.75
Repair Yours
CAN$253.59
IN STOCK!
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$104.32
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$290.60
Repair Yours
CAN$250.00
ALLEN BRADLEY 440G-T27128
440G-T27128

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, GUARDMASTER, TLS2-GD2, POWER TO LOCK, 24 VAC ...
Buy Surplus As Low As
CAN$397.15
Repair Yours
CAN$259.93
ALLEN BRADLEY 44513-0010
44513-0010

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 10AMP, 500V
Buy Surplus As Low As
CAN$78.98
BANNER ENGINEERING SILS42UMSI
SILS42UMSI

BANNER ENGINEERING

61411 SI-LS42UMSI SAFETY INTERLOCK
Buy Surplus As Low As
CAN$482.84
Repair Yours
CAN$341.08
ALLEN BRADLEY 440K-T11089
440K-T11089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5, STANDARD, 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: BREAK BEFORE ...
Buy Surplus As Low As
CAN$102.83
IN STOCK!
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440H-S34012
440H-S34012

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH,SPRITE,NO SPECIAL FEATURES,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY CON ...
Buy Surplus As Low As
CAN$70.04
Repair Yours
CAN$253.59
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$35.77
ALLEN BRADLEY 440K-C21062
440K-C21062

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO AUXILLARY ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
HONEYWELL 1AC2
1AC2

HONEYWELL

HONEYWELL SENSING SOLUTIONS

MICROSWITCH, SWITCH, SAFETY INTERLOCK, SPDT, 15A, 480V; PRODUCT RANGE:AC SERIES; CONTACT CONFIGURATI ...
Buy Surplus As Low As
CAN$245.89
IN STOCK!
OMRON D2D-3104
D2D-3104

OMRON

MICROSWITCH, DPDT-NO, QUICK CONNECT, SOLDER, 16 A, 250 V ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.62
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!