Home
 > 
Electrical Products
 > 
Plug/Receptacle
 > 
HUBBELL
 > 
KELLEMS
 > 
HBLS430C9W

HBLS430C9W

Manufactured by HUBBELL KELLEMS

HUBBELL HBLS430C9W
HUBBELL HBLS430C9W
HUBBELL HBLS430C9W
HUBBELL HBLS430C9W
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,566.39
Save as much as 52%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBLS430C9W
  • POWER ENTRY CONN
  • SKT
  • 3P4W
  • 32A
  • BLUE
  • CURRENT RATING:32A
  • VOLTAGE RATING VAC:250V
  • CONNECTOR MOUNTING:CABLE MOUNT
  • ELECTRICAL CONNECTOR GENDER:SOCKET
  • PIN CONFIGURATION:3P+E / 3P4W
  • CONNECTOR COLOUR:BLUE
  • IP RATING:IP68
  • IP69K ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBLS430C9W
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to HBLS430C9W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,294.92
SKU: 82462612
Save Up To CAN$271.47!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,013.78
SKU: 82462613
Save Up To CAN$599.60!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$880.70
SKU: 82462614
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$801.46
SKU: 82462615
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HBLS430C9W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL NSC6BK15
NSC6BK15

HUBBELL

P-CORD, NETSELECT, C6, SLIM, BLACK, 15FT
Buy Surplus As Low As
CAN$16.45
HUBBELL RAFB4SP3UIS
RAFB4SP3UIS

HUBBELL

RAFB 4-G SUB-PLATE 3U ISTATION
Buy Surplus As Low As
CAN$37.38
EATON CORPORATION DH222NGK
DH222NGK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 60 AMP, 2-POLE, 240 V, NEMA 1, TYPE DH
Buy Surplus As Low As
CAN$328.96
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HF361
HF361

SIEMENS

ITE SIEMENS

SAFETY SWITCH, FUSIBLE, NEMA 1, 30 AMP, 3POLE, 600VAC
Buy Surplus As Low As
CAN$310.86
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS HNF361R
HNF361R

SIEMENS

HEAVY DUTY SAFETY SWITCH, 30 AMP, 3 POLE, 600 V, NON-FUSED
Buy Surplus As Low As
CAN$276.95
Repair Yours
CAN$250.00
IN STOCK!
SIEMENS F-353
F-353

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH 100AMP 3POLE 600VAC FUSIBLE NEMA1
Buy Surplus As Low As
CAN$663.89
IN STOCK!
ALLEN BRADLEY 440N-G02094
440N-G02094

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, NON-CONTACT, 24 VDC, 1 AMP, GUARDMASTER, 1 NORMALLY OPEN AUXILLARY CONTACT, 4-PIN, MICRO QUI ...
Buy Surplus As Low As
CAN$231.76
IN STOCK!
ALLEN BRADLEY 440N-G02095
440N-G02095

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, NON-CONTACT SWITCH, 2AMP, 230V, 1 NORMALLY CLOSED, RED MOLDED ABS PLASTIC, FRS 6 TYPE ...
Buy Surplus As Low As
CAN$231.76
EATON CORPORATION DG321URB
DG321URB

EATON CORPORATION

CUTLER HAMMER

DISCONNECT SWITCH, GENERAL DUTY SAFETY DISCONNECT SWITCHES, 3 PHASE, 3 WIRE, 240V, 30A, 100KA@240V, ...
Buy Surplus As Low As
CAN$266.90
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DT363FWK
DT363FWK

EATON CORPORATION

CUTLER HAMMER

100A/3P HD FUSIBLE DOUBLE THROW SWITCH 600V NEMA 4X SST
Buy Surplus As Low As
CAN$14,797.03
GENERAL ELECTRIC TH3361
TH3361

GENERAL ELECTRIC

SAFETY SWITCH, FUSIBLE, NEMA1, MODEL 10, 30AMP, 3POLE, 600VAC / 250VDC
Buy Surplus As Low As
CAN$343.83
Repair Yours
CAN$250.00
IN STOCK!
SICK WEU262110
WEU262110

SICK

230 VAC, TERMINAL BLOCK WITH 2NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$746.13
Repair Yours
CAN$540.27
SICK 1015738
1015738

SICK

115 VAC, TERMINAL BLOCK
Buy Surplus As Low As
CAN$503.90
Repair Yours
CAN$364.52
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
EUCHNER NM11VZA-SM4
NM11VZA-SM4

EUCHNER

085626, SAFETY SWITCH, SLOW-ACTION SWITCHING CONTACT 1NC 1NO, SEPARATE ACTUATOR, PLUG CONNECTOR M12 ...
Buy Surplus As Low As
CAN$73.27
Repair Yours
CAN$250.00
IN STOCK!
EATON CORPORATION DT224URK
DT224URK

EATON CORPORATION

CUTLER HAMMER

SAFETY SWITCH, 200A, 2P, HD NON-FUSIBLE, DOUBLE THROW SWITCH, 240V, NEMA, 3R,
Buy Surplus As Low As
CAN$2,688.47
SICK I1001230
I1001230

SICK

ULTRA-HEAVY DUTY, WITH HANDLE ACTUATOR, PG13.5 CONDUIT ENTRY, 230VAC
Buy Surplus As Low As
CAN$382.79
Repair Yours
CAN$277.30
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!