Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBLS530R5W

HBLS530R5W

Manufactured by HUBBELL KELLEMS

HUBBELL HBLS530R5W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,719.08
Save as much as 52%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBLS530R5W
  • POWER ENTRY CONN
  • SKT
  • 4P5W
  • 30A
  • BLACK
  • CURRENT RATING:30A
  • VOLTAGE RATING VAC:600V
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ELECTRICAL CONNECTOR GENDER:SOCKET
  • PIN CONFIGURATION:4P+E / 4P5W
  • CONNECTOR COLOUR:BLACK
  • IP RATING:IP68
  • IP69K ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBLS530R5W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBLS530R5W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,419.90
SKU: 82460688
Save Up To CAN$299.18!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,112.38
SKU: 82460689
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$966.13
SKU: 82460690
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$877.50
SKU: 82460691
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$592.80
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HBLS530R5W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL SNAP2162C2LA
SNAP2162C2LA

HUBBELL

SNAPCONNECTOR DECO CONTROLLED 20A 125, LIGHT ALMOND
Buy Surplus As Low As
CAN$26.59
HUBBELL HBLRFMBW
HBLRFMBW

HUBBELL

SINGLEPOLE, REPL BDY, MALE PLG, WH, RFID
Buy Surplus As Low As
CAN$87.16
ALLEN BRADLEY 440G-S36007
440G-S36007

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, SPARTAN, NO SPECIAL FEATURES, 24V ACDC, 3 N.C. SAFETY, 3 N.C. SAFETY CONTACTS, NO ...
Buy Surplus As Low As
CAN$537.73
Repair Yours
CAN$389.64
SCHMERSAL AZ16ZVRK
AZ16ZVRK

SCHMERSAL

DISCONTINUED BY MANUFACTURER, KEYED INTERLOCK, DOUBLE INSULATED, THERMOPLASTIC, 230 VAC, 4 AMP, REPL ...
Buy Surplus As Low As
CAN$128.52
IN STOCK!
SCHMERSAL IFL 2-12M-10P
IFL 2-12M-10P

SCHMERSAL

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, 10-30VDC
Buy Surplus As Low As
CAN$94.55
IN STOCK!
EATON CORPORATION J20
J20

EATON CORPORATION

CUTLER HAMMER

AUXILIARY CONTACT, A200 SERIES, 28-600 VAC, 10 AMP, 28-300 VDC, FIELD MOUNTING, 2 NORMALLY CLOSED CO ...
Buy Surplus As Low As
CAN$204.75
IN STOCK!
ALLEN BRADLEY 440G-L07156
440G-L07156

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, TRAPPED KEY LOCKING SAFETY INTERLOCK SWITCH, GUARDMASTER, ATLAS 4 SERI ...
Buy Surplus As Low As
CAN$1,418.18
Repair Yours
CAN$1,001.75
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-E33045
440K-E33045

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, BBM PREFERENCE: N/A, ACTUATOR: 90 DEGREE ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440G-A27143
440G-A27143

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH ACTUATOR, FULLY FLEX, ADJUSTING SCREWS, FOR USE WITH TLS-GD2 INTERLOCK SAFETY SWITCH, BLACK, ...
Buy Surplus As Low As
CAN$29.55
ALLEN BRADLEY 440G-T27169
440G-T27169

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, MODEL TLS1-GD2, SOLOENOID VOLTAGE, 24 V AC/DC, CONTACTS, SAFETY AND AUX, 2 NOR ...
Buy Surplus As Low As
CAN$443.18
Repair Yours
CAN$322.27
ALLEN BRADLEY 440K-C21044
440K-C21044

ALLEN BRADLEY

GUARDMASTER LTD

DISCONTINUED BY MANUFACTURER, INTERLOCK SWITCH, CADET, 1 N/O,1 N/C, SEMI-FLEX ACTUATOR
Buy Surplus As Low As
CAN$184.84
OMRON CAA1M
CAA1M

OMRON

ACTUATOR, WIRE, 50MM; FOR USE WITH:D2MC SERIES LOW-TORQUE BASIC SWITCHES; IP / NEMA RATING:-; PRODUC ...
Buy Surplus As Low As
CAN$1.19
Repair Yours
CAN$250.00
SCHMERSAL BNS33-11ZG
BNS33-11ZG

SCHMERSAL

NON-CONTACT SAFETY SENSOR, WITH LED, 1 NO & 1 NC, 24VDC, 1 METER CABLE, 101109210
Buy Surplus As Low As
CAN$105.00
IN STOCK!
SCHMERSAL AZ 17/170-B1
AZ 17/170-B1

SCHMERSAL

ACTUATOR KEY, FOR AZ17 & AZM170 SAFETY SWITCH, 140 MM, STRIGHT, RIGID, PARTICULARLY SUITABLE FOR SLI ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
SCHMERSAL AZ 16-03ZVRK-M20
AZ 16-03ZVRK-M20

SCHMERSAL

SOLENOID INTERLOCK SAFETY SWITCH, 3 SAFETY CONTACTS, 230 VAC / 24 VDC, 4 AMP, NORMALLY CLOSED, 3X M2 ...
Buy Surplus As Low As
CAN$110.00
Repair Yours
CAN$250.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!