Home
 > 
Safety Systems
 > 
Safety Interlock Switch
 > 
HUBBELL
 > 
KELLEMS
 > 
HBLS530R7W

HBLS530R7W

Manufactured by HUBBELL KELLEMS

HUBBELL HBLS530R7W
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$1,734.19
Save as much as 52%
Last Value Update: 2024-03-28
Product Description
Warranty

Description

  • HBLS530R7W
  • POWER ENTRY CONN
  • SKT
  • 4P5W
  • 30A
  • RED
  • CURRENT RATING:30A
  • VOLTAGE RATING VAC:480V
  • CONNECTOR MOUNTING:PANEL MOUNT
  • ELECTRICAL CONNECTOR GENDER:SOCKET
  • PIN CONFIGURATION:4P+E / 4P5W
  • CONNECTOR COLOUR:RED
  • IP RATING:IP68
  • IP69K ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HBLS530R7W
CategorySafety Systems
SubcategorySafety Interlock Switch
If you need a specific firmware or series relating to HBLS530R7W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for HUBBELL

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,432.38
SKU: 82451750
Save Up To CAN$301.81!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1,122.16
SKU: 82451751
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$974.62
SKU: 82451752
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$885.21
SKU: 82451753
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Cost saving solution with Radwell’s 2-year warranty
Repairable
Average Delivery 5-15 Days
CAN$592.80
We will beat any competitor's repair rate!
o
Rush Available
If you need a specific firmware or series relating to HBLS530R7W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HUBBELL USBB8300C5BK
USBB8300C5BK

HUBBELL

CHARGER
Buy Surplus As Low As
CAN$62.59
HUBBELL HBTLB4
HBTLB4

HUBBELL

WIRE BASKET TRAY ACCESSORY, WALLBRACKET, LSHAPE, 4"TRAY, PREGALV
Buy Surplus As Low As
CAN$26.82
ALLEN BRADLEY 440H-E22025
440H-E22025

ALLEN BRADLEY

GUARDMASTER LTD

HINGE SWITCH, SAFETY SWITCH INTERLOCK ENSIGN, ENSIGN 3, NO SPECIAL FEATURES, 3 N.C. SAFETY, 3 N.C. S ...
Buy Surplus As Low As
CAN$78.98
IN STOCK!
ALLEN BRADLEY 440P-M18001
440P-M18001

ALLEN BRADLEY

GUARDMASTER LTD

LIMIT SWITCH, METAL SAFETY, FULL SWITCH (HEAD AND BODY), ROLLER PLUNGER, 2 CIRCUITS, CONDUIT ENTRY, ...
Buy Surplus As Low As
CAN$44.71
EATON CORPORATION C360KAL1
C360KAL1

EATON CORPORATION

CUTLER HAMMER

INTERLOCK SWITCH
Buy Surplus As Low As
CAN$43.22
BANNER ENGINEERING SI-QS90MEHF
SI-QS90MEHF

BANNER ENGINEERING

62808 SI-QS90MEHF SAFETY INTERLOCK
Buy Surplus As Low As
CAN$104.32
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$141.57
BANNER ENGINEERING SI-LS42DMMHF
SI-LS42DMMHF

BANNER ENGINEERING

SOLENOID LOCK, 60094, FLEXIBLE IN-LINE, 24 V AC/DC, CONTACT CONFIGURATION: 2 NC 1 NC/1 NO, DIMENSION ...
Buy Surplus As Low As
CAN$378.52
Repair Yours
CAN$267.54
BANNER ENGINEERING SI-LS42DMMJF
SI-LS42DMMJF

BANNER ENGINEERING

SOLENOID LOCKING: FLEXIBLE IN-LINE, SOLENOID VOLTAGE: 24 VAC/DC, CONTACT CONFIGURATION: 3 NC; 1 NC, ...
Buy Surplus As Low As
CAN$402.37
Repair Yours
CAN$289.13
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$74.51
ALLEN BRADLEY 440N-S32017
440N-S32017

ALLEN BRADLEY

GUARDMASTER LTD

MAGNETIC SENSOR, SENSOR/ACTUATOR CONTACT, NON-CONTACT, H2 HOUSING, LONG, 4W, 10 METER CABLE, 1 NORMA ...
Buy Surplus As Low As
CAN$152.01
ALLEN BRADLEY 440N-S32023
440N-S32023

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER 440N, NON-CONTACT, 1 NO / 1 NC, 5-11 MM RANGE, S2 HOUSING STYLE, ABS, 10 ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
ALLEN BRADLEY 440G-T27169
440G-T27169

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, MODEL TLS1-GD2, SOLOENOID VOLTAGE, 24 V AC/DC, CONTACTS, SAFETY AND AUX, 2 NOR ...
Buy Surplus As Low As
CAN$447.08
Repair Yours
CAN$325.11
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$35.77
ALLEN BRADLEY 440K-E33014
440K-E33014

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, SAFETY SWITCH, ELF SERIES, 240 VAC, 3 AMP, NORMALLY CLOSED CONTACT CONFIGURATION, WIT ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
OMRON D4BS-35FS
D4BS-35FS

OMRON

DISCONTINUED BY MANUFACTURER,SAFETY INTERLOCK SWITCH, 10AMP, DPST, NO/NC, 600V
Buy Surplus As Low As
CAN$211.62
IN STOCK!
OMRON D2D-1100
D2D-1100

OMRON

SAFETY INTERLOCK SWITCH, SPDT-1NO / 1NC, 16 A, 250 V, QUICK CONNECT, SOLDER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$12.52
Repair Yours
CAN$250.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!